Vector Electronics & Technology, Inc. Socket Set/Driver R32/C

Description
(PRICE/PK OF 100) TEST POINT SOCKET, PCB; NO. OF CONTACTS:-; CONNECTOR TYPE:TEST POINT; PITCH SPACING:-; PRODUCT RANGE:R32 SERIES; ROW PITCH:-; CONTACT MATERIAL:BRASS; CONTACT PLATING:GOLD PLATED CONTACTS; CURRENT RATING:3A; LENGTH:0.746 ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/PK OF 100) TEST POINT SOCKET, PCB; NO. OF CONTACTS:-; CONNECTOR TYPE:TEST POINT; PITCH SPACING:-; PRODUCT RANGE:R32 SERIES; ROW PITCH:-; CONTACT MATERIAL:BRASS; CONTACT PLATING:GOLD PLATED CONTACTS; CURRENT RATING:3A; LENGTH:0.746 ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Socket Set/Driver - 18907554 - Radwell International
Willingboro, NJ, United States
Socket Set/Driver
18907554
Socket Set/Driver 18907554
(PRICE/PK OF 100) TEST POINT SOCKET, PCB; NO. OF CONTACTS:-; CONNECTOR TYPE:TEST POINT; PITCH SPACING:-; PRODUCT RANGE:R32 SERIES; ROW PITCH:-; CONTACT MATERIAL:BRASS; CONTACT PLATING:GOLD PLATED CONTACTS; CURRENT RATING:3A; LENGTH:0.746 ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY

(PRICE/PK OF 100) TEST POINT SOCKET, PCB; NO. OF CONTACTS:-; CONNECTOR TYPE:TEST POINT; PITCH SPACING:-; PRODUCT RANGE:R32 SERIES; ROW PITCH:-; CONTACT MATERIAL:BRASS; CONTACT PLATING:GOLD PLATED CONTACTS; CURRENT RATING:3A; LENGTH:0.746 ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Hand Tools
Product Number 18907554
Product Name Socket Set/Driver
Unlock Full Specs
to access all available technical data

Similar Products