Vector Electronics & Technology, Inc. Test Point Socket, Pcb; Connector Type Vector Electronics R31/M

Description
TEST POINT SOCKET, PCB; Connector Type:Test Point; Product Range:R31 Series; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Current Rating:3A; Insulator Material:Uninsulated ; Length:0.703"; Mounting Hole Dia:0.055 RoHS Compliant: Yes
Datasheet
Description
TEST POINT SOCKET, PCB; Connector Type:Test Point; Product Range:R31 Series; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Current Rating:3A; Insulator Material:Uninsulated ; Length:0.703"; Mounting Hole Dia:0.055 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Point Socket, Pcb; Connector Type Vector Electronics - 77B5595 - Newark, An Avnet Company
Chicago, IL, United States
Test Point Socket, Pcb; Connector Type Vector Electronics
77B5595
Test Point Socket, Pcb; Connector Type Vector Electronics 77B5595
TEST POINT SOCKET, PCB; Connector Type:Test Point; Product Range:R31 Series; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Current Rating:3A; Insulator Material:Uninsulated ; Length:0.703"; Mounting Hole Dia:0.055 RoHS Compliant: Yes

TEST POINT SOCKET, PCB; Connector Type:Test Point; Product Range:R31 Series; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Current Rating:3A; Insulator Material:Uninsulated; Length:0.703"; Mounting Hole Dia:0.055 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 77B5595
Product Name Test Point Socket, Pcb; Connector Type Vector Electronics
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Standards -Type Single Row - A54100-021 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Powerpole ® 15-45 Standard Housings Purple - 1327G23 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
ARINC Size 8 Socket 50 ohm Connectors - 190729 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details