Vector Electronics & Technology, Inc. Test Point Socket, Pcb; No. Of Contacts Vector Electronics R31/C

Description
TEST POINT SOCKET, PCB; No. of Contacts:-; Connector Type:Test Point; Pitch Spacing:-; Product Range:R31 Series; Row Pitch:-; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Current Rating:3A; Length:0.703" RoHS Compliant: Yes
Datasheet
Description
TEST POINT SOCKET, PCB; No. of Contacts:-; Connector Type:Test Point; Pitch Spacing:-; Product Range:R31 Series; Row Pitch:-; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Current Rating:3A; Length:0.703" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Point Socket, Pcb; No. Of Contacts Vector Electronics - 77B5594 - Newark, An Avnet Company
Chicago, IL, United States
Test Point Socket, Pcb; No. Of Contacts Vector Electronics
77B5594
Test Point Socket, Pcb; No. Of Contacts Vector Electronics 77B5594
TEST POINT SOCKET, PCB; No. of Contacts:-; Connector Type:Test Point; Pitch Spacing:-; Product Range:R31 Series; Row Pitch:-; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Current Rating:3A; Length:0.703" RoHS Compliant: Yes

TEST POINT SOCKET, PCB; No. of Contacts:-; Connector Type:Test Point; Pitch Spacing:-; Product Range:R31 Series; Row Pitch:-; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Current Rating:3A; Length:0.703" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 77B5594
Product Name Test Point Socket, Pcb; No. Of Contacts Vector Electronics
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NA77 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Plug socket - FBSD-WD-9 - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 250 volts
View Details