Vector Electronics & Technology, Inc. Test Point Socket, Pcb; Connector Type Vector Electronics R30/M

Description
TEST POINT SOCKET, PCB; Connector Type:Test Point; Contact Plating:Gold; Insulator Material:Uninsulated ; Leaded Process Compatible:Yes; Length:0.29"; Mounting Hole Dia:0.055; Package / Case:PCB; Peak Reflow Compatible (260 C):Yes RoHS Compliant: Yes
Description
TEST POINT SOCKET, PCB; Connector Type:Test Point; Contact Plating:Gold; Insulator Material:Uninsulated ; Leaded Process Compatible:Yes; Length:0.29"; Mounting Hole Dia:0.055; Package / Case:PCB; Peak Reflow Compatible (260 C):Yes RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Test Point Socket, Pcb; Connector Type Vector Electronics - 77B5592 - Newark, An Avnet Company
Chicago, IL, United States
Test Point Socket, Pcb; Connector Type Vector Electronics
77B5592
Test Point Socket, Pcb; Connector Type Vector Electronics 77B5592
TEST POINT SOCKET, PCB; Connector Type:Test Point; Contact Plating:Gold; Insulator Material:Uninsulated ; Leaded Process Compatible:Yes; Length:0.29"; Mounting Hole Dia:0.055; Package / Case:PCB; Peak Reflow Compatible (260 C):Yes RoHS Compliant: Yes

TEST POINT SOCKET, PCB; Connector Type:Test Point; Contact Plating:Gold; Insulator Material:Uninsulated; Leaded Process Compatible:Yes; Length:0.29"; Mounting Hole Dia:0.055; Package / Case:PCB; Peak Reflow Compatible (260 C):Yes RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 77B5592
Product Name Test Point Socket, Pcb; Connector Type Vector Electronics
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29300-065-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
50 Ohm SMA 90° Plug - 150115 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details