Vector Electronics & Technology, Inc. Nut, 4-40,with .180 square head; pack of 25. NT4-7PA

Description
0.180" square #4-40 nuts for mounting card guides to T-Slot Struts. 19 Inch Rackmount Format Guide Positions at 0.25" Increments Adjustable for Height and Depth 0.080" Thick Clear Chromate Finish Aluminum Construction Sidewall Slots Provide Up to 1" of Vertical Adjustment Top and Bottom Rear Struts for Mounting Connectors Compatible with Vector Prototyping Boards and Backplanes (See Pages 1592-1593)
Description
0.180" square #4-40 nuts for mounting card guides to T-Slot Struts. 19 Inch Rackmount Format Guide Positions at 0.25" Increments Adjustable for Height and Depth 0.080" Thick Clear Chromate Finish Aluminum Construction Sidewall Slots Provide Up to 1" of Vertical Adjustment Top and Bottom Rear Struts for Mounting Connectors Compatible with Vector Prototyping Boards and Backplanes (See Pages 1592-1593)

Suppliers

Company
Product
Description
Supplier Links
Nut, 4-40,with .180 square head; pack of 25. - 70219388 - Allied Electronics, Inc.
Fort Worth, TX, USA
Nut, 4-40,with .180 square head; pack of 25.
70219388
Nut, 4-40,with .180 square head; pack of 25. 70219388
0.180" square #4-40 nuts for mounting card guides to T-Slot Struts. 19 Inch Rackmount Format Guide Positions at 0.25" Increments Adjustable for Height and Depth 0.080" Thick Clear Chromate Finish Aluminum Construction Sidewall Slots Provide Up to 1" of Vertical Adjustment Top and Bottom Rear Struts for Mounting Connectors Compatible with Vector Prototyping Boards and Backplanes (See Pages 1592-1593)

0.180" square #4-40 nuts for mounting card guides to T-Slot Struts.

  • 19 Inch Rackmount Format
  • Guide Positions at 0.25" Increments
  • Adjustable for Height and Depth
  • 0.080" Thick Clear Chromate Finish Aluminum Construction
  • Sidewall Slots Provide Up to 1" of Vertical Adjustment Top and Bottom
  • Rear Struts for Mounting Connectors
  • Compatible with Vector Prototyping Boards and Backplanes (See Pages 1592-1593)
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Nuts
Product Number 70219388
Product Name Nut, 4-40,with .180 square head; pack of 25.
Unlock Full Specs
to access all available technical data

Similar Products

Hex Flange Nuts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Type Flange Nut; Hex Nut; Nylon Insert Nut (optional feature); Locknut (optional feature); Other (optional feature); Optional Nylon Inserts and Patches
Size 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
Material Steel
View Details
Hex Nut, Nylon - 410 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type Hex Nut
Size Nominal OD: .180", .250", .305", .335", .365", .425"
Material Plastic; Nylon
View Details
4mm Across Flats, 1.6 Thick, M2 Thread, Alloy Steel Hexagonal Nut - MD0934MQO020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Hex Nut
Size M2
Material Steel
View Details
Steel Nut - 4701 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Size #6
Material Steel
Finish Zinc Plated
View Details
3 suppliers