Vector Electronics & Technology, Inc. Test Point Pin, Pcb; No. Of Contacts Vector Electronics K32/M

Description
TEST POINT PIN, PCB; No. of Contacts:-; Connector Type:Test Point; Pitch Spacing:-; Product Range:K32 Series; Row Pitch:-; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts; Insulator Material:Uninsulated RoHS Compliant: Yes
Datasheet
Description
TEST POINT PIN, PCB; No. of Contacts:-; Connector Type:Test Point; Pitch Spacing:-; Product Range:K32 Series; Row Pitch:-; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts; Insulator Material:Uninsulated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Point Pin, Pcb; No. Of Contacts Vector Electronics - 38F1326 - Newark, An Avnet Company
Chicago, IL, United States
Test Point Pin, Pcb; No. Of Contacts Vector Electronics
38F1326
Test Point Pin, Pcb; No. Of Contacts Vector Electronics 38F1326
TEST POINT PIN, PCB; No. of Contacts:-; Connector Type:Test Point; Pitch Spacing:-; Product Range:K32 Series; Row Pitch:-; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts; Insulator Material:Uninsulated RoHS Compliant: Yes

TEST POINT PIN, PCB; No. of Contacts:-; Connector Type:Test Point; Pitch Spacing:-; Product Range:K32 Series; Row Pitch:-; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38F1326
Product Name Test Point Pin, Pcb; No. Of Contacts Vector Electronics
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29869-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
Powerpole ® 75 and 180 Retaining Pins NOM.2 by 1 inch - 110G18 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
3 suppliers
75 Ohm Quad Connector, TNC Jack to Jack (4 Jacks) - 190060 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details