Vector Electronics & Technology, Inc. Test Point Pin, Pcb; No. Of Contacts Vector Electronics K24C/M

Description
TEST POINT PIN, PCB; No. of Contacts:-; Connector Type:Test Point; Pitch Spacing:-; Product Range:K24 Series; Row Pitch:-; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts; Insulator Material:Uninsulated RoHS Compliant: Yes
Description
TEST POINT PIN, PCB; No. of Contacts:-; Connector Type:Test Point; Pitch Spacing:-; Product Range:K24 Series; Row Pitch:-; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts; Insulator Material:Uninsulated RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Test Point Pin, PCB, part number 38F401, is designed for use in .042,Äù diameter holes and is made from phosphor bronze, which provides good conductivity and durability. The pins are tin plated, ensuring resistance to corrosion and enhancing solderability. This product is suitable for applications requiring reliable electrical connections and is compliant with RoHS standards. The pins can be installed using specific insertion tools, and they are recommended for use in FR-4 epoxy glass boards to prevent material splitting. This product is part of the K24 series, which includes various configurations to meet different project needs.

Datasheet Summary
Powered by GS/AI

The Test Point Pin, PCB, part number 38F401, is designed for use in .042,Äù diameter holes and is made from phosphor bronze, which provides good conductivity and durability. The pins are tin plated, ensuring resistance to corrosion and enhancing solderability. This product is suitable for applications requiring reliable electrical connections and is compliant with RoHS standards. The pins can be installed using specific insertion tools, and they are recommended for use in FR-4 epoxy glass boards to prevent material splitting. This product is part of the K24 series, which includes various configurations to meet different project needs.

Suppliers

Company
Product
Description
Supplier Links
Test Point Pin, Pcb; No. Of Contacts Vector Electronics - 38F401 - Newark, An Avnet Company
Chicago, IL, United States
Test Point Pin, Pcb; No. Of Contacts Vector Electronics
38F401
Test Point Pin, Pcb; No. Of Contacts Vector Electronics 38F401
TEST POINT PIN, PCB; No. of Contacts:-; Connector Type:Test Point; Pitch Spacing:-; Product Range:K24 Series; Row Pitch:-; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts; Insulator Material:Uninsulated RoHS Compliant: Yes

TEST POINT PIN, PCB; No. of Contacts:-; Connector Type:Test Point; Pitch Spacing:-; Product Range:K24 Series; Row Pitch:-; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38F401
Product Name Test Point Pin, Pcb; No. Of Contacts Vector Electronics
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MCB-R500-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Quick coupling plug - NPHS-S6-M-G14 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details