Vector Electronics & Technology, Inc. Test Point Pin, Pcb; No. Of Contacts Vector Electronics K24A/M

Description
TEST POINT PIN, PCB; No. of Contacts:-; Connector Type:Test Point; Pitch Spacing:-; Product Range:K24 Series; Row Pitch:-; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Insulator Material:Uninsulated RoHS Compliant: Yes
Datasheet
Description
TEST POINT PIN, PCB; No. of Contacts:-; Connector Type:Test Point; Pitch Spacing:-; Product Range:K24 Series; Row Pitch:-; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Insulator Material:Uninsulated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Point Pin, Pcb; No. Of Contacts Vector Electronics - 38F1087 - Newark, An Avnet Company
Chicago, IL, United States
Test Point Pin, Pcb; No. Of Contacts Vector Electronics
38F1087
Test Point Pin, Pcb; No. Of Contacts Vector Electronics 38F1087
TEST POINT PIN, PCB; No. of Contacts:-; Connector Type:Test Point; Pitch Spacing:-; Product Range:K24 Series; Row Pitch:-; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Insulator Material:Uninsulated RoHS Compliant: Yes

TEST POINT PIN, PCB; No. of Contacts:-; Connector Type:Test Point; Pitch Spacing:-; Product Range:K24 Series; Row Pitch:-; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38F1087
Product Name Test Point Pin, Pcb; No. Of Contacts Vector Electronics
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29200-009DKR-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Surface Mount
Current Rating 1.0 amps
View Details
50 Ohm N Connector, N Straight Plug - 190310 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details