Vector Electronics & Technology, Inc.
Enclosures Accessories and Hardware
FT1U-6AC
Description
FAN TRAY: 6 FANS AC 115V
Request a Quote
Email Supplier
Description
FAN TRAY: 6 FANS AC 115V
Request a Quote
Email Supplier
Suppliers
Enclosures Accessories and Hardware
FT1U-6AC
Buy Now
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
FT1U-6AC |
|
Product Name
|
Enclosures Accessories and Hardware |
|
Type
|
Junction Box
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Type
Junction Box
Material
Steel
Features
Hinged Cover
View Details
Type
Electronic and Instrument Enclosures; Junction Box
Shape
Rectangular
Length
3.71 to 13.25 inch (94.23 to 337 mm)
View Details
XJCSENSOR Technology Co., Ltd.
Type
Junction Box
NEMA Rating
NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects
5
View Details
Shape
Rectangular
Length
48 inch (1219 mm)
Width
38 inch (965 mm)
View Details