Vector Electronics & Technology, Inc. Front Panel, Subrack, 262X40Mm, Aluminium; Panel Type Vector Electronics FPE08-6U

Description
FRONT PANEL, SUBRACK, 262X40MM, ALUMINIUM; Panel Type:Front Panel; Rack U Height:6U; Panel Material:Aluminum; Body Color:Unfinished; For Use With:6U VectorPak Subracks; External Height - Metric:261.6mm; External Width - Metric:40mm RoHS Compliant: Yes
Datasheet
Description
FRONT PANEL, SUBRACK, 262X40MM, ALUMINIUM; Panel Type:Front Panel; Rack U Height:6U; Panel Material:Aluminum; Body Color:Unfinished; For Use With:6U VectorPak Subracks; External Height - Metric:261.6mm; External Width - Metric:40mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Front Panel, Subrack, 262X40Mm, Aluminium; Panel Type Vector Electronics - 90B3556 - Newark, An Avnet Company
Chicago, IL, United States
Front Panel, Subrack, 262X40Mm, Aluminium; Panel Type Vector Electronics
90B3556
Front Panel, Subrack, 262X40Mm, Aluminium; Panel Type Vector Electronics 90B3556
FRONT PANEL, SUBRACK, 262X40MM, ALUMINIUM; Panel Type:Front Panel; Rack U Height:6U; Panel Material:Aluminum; Body Color:Unfinished; For Use With:6U VectorPak Subracks; External Height - Metric:261.6mm; External Width - Metric:40mm RoHS Compliant: Yes

FRONT PANEL, SUBRACK, 262X40MM, ALUMINIUM; Panel Type:Front Panel; Rack U Height:6U; Panel Material:Aluminum; Body Color:Unfinished; For Use With:6U VectorPak Subracks; External Height - Metric:261.6mm; External Width - Metric:40mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 90B3556
Product Name Front Panel, Subrack, 262X40Mm, Aluminium; Panel Type Vector Electronics
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 1134511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 331 lbs (150 kg)
Depth 11.81 inch (300 mm)
View Details
Shelving with drawers - R5SHC-874803 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details