Vector Electronics & Technology, Inc. Front Panel, Subrack, 129X40Mm, Aluminium; Panel Type Vector Electronics FPE08-3U

Description
FRONT PANEL, SUBRACK, 129X40MM, ALUMINIUM; Panel Type:Front Panel; Rack U Height:3U; Panel Material:Aluminum; Body Color:Unfinished; For Use With:3U VectorPak Subracks; External Height - Metric:129.5mm; External Width - Metric:40mm RoHS Compliant: Yes
Datasheet
Description
FRONT PANEL, SUBRACK, 129X40MM, ALUMINIUM; Panel Type:Front Panel; Rack U Height:3U; Panel Material:Aluminum; Body Color:Unfinished; For Use With:3U VectorPak Subracks; External Height - Metric:129.5mm; External Width - Metric:40mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Front Panel, Subrack, 129X40Mm, Aluminium; Panel Type Vector Electronics - 90H9852 - Newark, An Avnet Company
Chicago, IL, United States
Front Panel, Subrack, 129X40Mm, Aluminium; Panel Type Vector Electronics
90H9852
Front Panel, Subrack, 129X40Mm, Aluminium; Panel Type Vector Electronics 90H9852
FRONT PANEL, SUBRACK, 129X40MM, ALUMINIUM; Panel Type:Front Panel; Rack U Height:3U; Panel Material:Aluminum; Body Color:Unfinished; For Use With:3U VectorPak Subracks; External Height - Metric:129.5mm; External Width - Metric:40mm RoHS Compliant: Yes

FRONT PANEL, SUBRACK, 129X40MM, ALUMINIUM; Panel Type:Front Panel; Rack U Height:3U; Panel Material:Aluminum; Body Color:Unfinished; For Use With:3U VectorPak Subracks; External Height - Metric:129.5mm; External Width - Metric:40mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 90H9852
Product Name Front Panel, Subrack, 129X40Mm, Aluminium; Panel Type Vector Electronics
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

PCB Holders - 2498132 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 0.3150 inch (8 mm)
Width 0.3150 inch (8 mm)
View Details
Shelving with drawers - R5SEC-752401 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details