Vector Electronics & Technology, Inc. Front Panel, Sub Rack 10.31X0.788In Aluminum; Panel Type Vector Electronics FPE04-6UB

Description
FRONT PANEL, SUB RACK 10.31X0.788IN ALUMINUM; Panel Type:Front Panel; Rack U Height:6U; Panel Material:Aluminum; Body Color:-; For Use With:6U VectorPak Subracks; External Height - Metric:261.9mm; External Width - Metric:20mm RoHS Compliant: Yes
Datasheet
Description
FRONT PANEL, SUB RACK 10.31X0.788IN ALUMINUM; Panel Type:Front Panel; Rack U Height:6U; Panel Material:Aluminum; Body Color:-; For Use With:6U VectorPak Subracks; External Height - Metric:261.9mm; External Width - Metric:20mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Front Panel, Sub Rack 10.31X0.788In Aluminum; Panel Type Vector Electronics - 17M8906 - Newark, An Avnet Company
Chicago, IL, United States
Front Panel, Sub Rack 10.31X0.788In Aluminum; Panel Type Vector Electronics
17M8906
Front Panel, Sub Rack 10.31X0.788In Aluminum; Panel Type Vector Electronics 17M8906
FRONT PANEL, SUB RACK 10.31X0.788IN ALUMINUM; Panel Type:Front Panel; Rack U Height:6U; Panel Material:Aluminum; Body Color:-; For Use With:6U VectorPak Subracks; External Height - Metric:261.9mm; External Width - Metric:20mm RoHS Compliant: Yes

FRONT PANEL, SUB RACK 10.31X0.788IN ALUMINUM; Panel Type:Front Panel; Rack U Height:6U; Panel Material:Aluminum; Body Color:-; For Use With:6U VectorPak Subracks; External Height - Metric:261.9mm; External Width - Metric:20mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 17M8906
Product Name Front Panel, Sub Rack 10.31X0.788In Aluminum; Panel Type Vector Electronics
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Specialized storage - R5SEE-871202 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 24 inch (610 mm)
Length 87 inch (2210 mm)
View Details
Server Rack Shelves - 630276 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 50.05 lbs (22.7 kg)
Depth 31.61 inch (803 mm)
View Details
Pallet Flow Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Gravity Flow; Heavy Duty; Pallet; Pallet Flow
Shelving/Racking Options Single Sided
View Details