Vector Electronics & Technology, Inc. Front Panel, Subrack, 262X20Mm, Aluminium; Panel Type Vector Electronics FPE04-6U

Description
FRONT PANEL, SUBRACK, 262X20MM, ALUMINIUM; Panel Type:Front Panel; Rack U Height:6U; Panel Material:Aluminum; Body Color:Unfinished; For Use With:6U VectorPak Subracks; External Height - Metric:261.6mm; External Width - Metric:20mm RoHS Compliant: Yes
Datasheet
Description
FRONT PANEL, SUBRACK, 262X20MM, ALUMINIUM; Panel Type:Front Panel; Rack U Height:6U; Panel Material:Aluminum; Body Color:Unfinished; For Use With:6U VectorPak Subracks; External Height - Metric:261.6mm; External Width - Metric:20mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Front Panel, Subrack, 262X20Mm, Aluminium; Panel Type Vector Electronics - 91B8129 - Newark, An Avnet Company
Chicago, IL, United States
Front Panel, Subrack, 262X20Mm, Aluminium; Panel Type Vector Electronics
91B8129
Front Panel, Subrack, 262X20Mm, Aluminium; Panel Type Vector Electronics 91B8129
FRONT PANEL, SUBRACK, 262X20MM, ALUMINIUM; Panel Type:Front Panel; Rack U Height:6U; Panel Material:Aluminum; Body Color:Unfinished; For Use With:6U VectorPak Subracks; External Height - Metric:261.6mm; External Width - Metric:20mm RoHS Compliant: Yes

FRONT PANEL, SUBRACK, 262X20MM, ALUMINIUM; Panel Type:Front Panel; Rack U Height:6U; Panel Material:Aluminum; Body Color:Unfinished; For Use With:6U VectorPak Subracks; External Height - Metric:261.6mm; External Width - Metric:20mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 91B8129
Product Name Front Panel, Subrack, 262X20Mm, Aluminium; Panel Type Vector Electronics
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Wall-mounted storage - WM57-1672 - Rousseau Metal Inc.
Specs
Category Industrial
Length 72 inch (1829 mm)
Width 16 inch (406 mm)
View Details
Server Rack Shelves - 7794074 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 28.39 inch (721 mm)
Width 17.52 inch (445 mm)
View Details
Pallet Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty (optional feature); Pallet
Shelving/Racking Options Double Sided
View Details