Vector Electronics & Technology, Inc. Front Panel, Subrack, 129X20Mm, Aluminium; Panel Type Vector Electronics FPE04-3U

Description
FRONT PANEL, SUBRACK, 129X20MM, ALUMINIUM; Panel Type:Front Panel; Rack U Height:3U; Panel Material:Aluminum; Body Color:Unfinished; For Use With:3U VectorPak Subracks; External Height - Metric:129.5mm; External Width - Metric:20mm RoHS Compliant: Yes
Datasheet
Description
FRONT PANEL, SUBRACK, 129X20MM, ALUMINIUM; Panel Type:Front Panel; Rack U Height:3U; Panel Material:Aluminum; Body Color:Unfinished; For Use With:3U VectorPak Subracks; External Height - Metric:129.5mm; External Width - Metric:20mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Front Panel, Subrack, 129X20Mm, Aluminium; Panel Type Vector Electronics - 90H9851 - Newark, An Avnet Company
Chicago, IL, United States
Front Panel, Subrack, 129X20Mm, Aluminium; Panel Type Vector Electronics
90H9851
Front Panel, Subrack, 129X20Mm, Aluminium; Panel Type Vector Electronics 90H9851
FRONT PANEL, SUBRACK, 129X20MM, ALUMINIUM; Panel Type:Front Panel; Rack U Height:3U; Panel Material:Aluminum; Body Color:Unfinished; For Use With:3U VectorPak Subracks; External Height - Metric:129.5mm; External Width - Metric:20mm RoHS Compliant: Yes

FRONT PANEL, SUBRACK, 129X20MM, ALUMINIUM; Panel Type:Front Panel; Rack U Height:3U; Panel Material:Aluminum; Body Color:Unfinished; For Use With:3U VectorPak Subracks; External Height - Metric:129.5mm; External Width - Metric:20mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 90H9851
Product Name Front Panel, Subrack, 129X20Mm, Aluminium; Panel Type Vector Electronics
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 2749998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 19.69 inch (500 mm)
Width 39.37 inch (1000 mm)
View Details
Mini-Racking - SRE5003S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 36 inch (914 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details