Vector Electronics & Technology, Inc.
Enclosures Accessories and Hardware
FP12-3U
Description
KIT FRONT PANEL 12HP/3U
Request a Quote
Email Supplier
Description
KIT FRONT PANEL 12HP/3U
Request a Quote
Email Supplier
Suppliers
Enclosures Accessories and Hardware
FP12-3U
Buy Now
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
FP12-3U |
|
Product Name
|
Enclosures Accessories and Hardware |
|
Type
|
Junction Box
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Type
Junction Box
Material
Steel
View Details
Type
Electronic and Instrument Enclosures; Junction Box
Shape
Rectangular
Length
6.59 to 8.47 inch (167 to 215 mm)
View Details
XJCSENSOR Technology Co., Ltd.
Type
Junction Box
NEMA Rating
NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects
5
View Details
Shape
Rectangular
Length
96 inch (2438 mm)
Width
72 inch (1829 mm)
View Details