Vector Electronics & Technology, Inc. Front Panel, Subrack, 262X20Mm, Aluminium; Panel Type Vector Electronics FP04-6U

Description
FRONT PANEL, SUBRACK, 262X20MM, ALUMINIUM; Panel Type:Front Panel; Rack U Height:6U; Panel Material:Aluminum; Body Color:Unfinished; For Use With:6U VectorPak Subracks; External Height - Metric:261.6mm; External Width - Metric:20mm RoHS Compliant: Yes
Datasheet
Description
FRONT PANEL, SUBRACK, 262X20MM, ALUMINIUM; Panel Type:Front Panel; Rack U Height:6U; Panel Material:Aluminum; Body Color:Unfinished; For Use With:6U VectorPak Subracks; External Height - Metric:261.6mm; External Width - Metric:20mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Front Panel, Subrack, 262X20Mm, Aluminium; Panel Type Vector Electronics - 94F9334 - Newark, An Avnet Company
Chicago, IL, United States
Front Panel, Subrack, 262X20Mm, Aluminium; Panel Type Vector Electronics
94F9334
Front Panel, Subrack, 262X20Mm, Aluminium; Panel Type Vector Electronics 94F9334
FRONT PANEL, SUBRACK, 262X20MM, ALUMINIUM; Panel Type:Front Panel; Rack U Height:6U; Panel Material:Aluminum; Body Color:Unfinished; For Use With:6U VectorPak Subracks; External Height - Metric:261.6mm; External Width - Metric:20mm RoHS Compliant: Yes

FRONT PANEL, SUBRACK, 262X20MM, ALUMINIUM; Panel Type:Front Panel; Rack U Height:6U; Panel Material:Aluminum; Body Color:Unfinished; For Use With:6U VectorPak Subracks; External Height - Metric:261.6mm; External Width - Metric:20mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 94F9334
Product Name Front Panel, Subrack, 262X20Mm, Aluminium; Panel Type Vector Electronics
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Racks - 528993 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Shelving with Sloped Shelves - SRE2T-HH991201B - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 60 inch (1524 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details