Vector Electronics & Technology, Inc. Front Panel, Subrack, 129X20Mm, Aluminium; Panel Type Vector Electronics FP04-3U

Description
FRONT PANEL, SUBRACK, 129X20MM, ALUMINIUM; Panel Type:Front Panel; Rack U Height:3U; Panel Material:Aluminum; Body Color:Unfinished; For Use With:3U VectorPak Subracks; External Height - Metric:129.5mm; External Width - Metric:20mm RoHS Compliant: Yes
Datasheet
Description
FRONT PANEL, SUBRACK, 129X20MM, ALUMINIUM; Panel Type:Front Panel; Rack U Height:3U; Panel Material:Aluminum; Body Color:Unfinished; For Use With:3U VectorPak Subracks; External Height - Metric:129.5mm; External Width - Metric:20mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Front Panel, Subrack, 129X20Mm, Aluminium; Panel Type Vector Electronics - 94F9333 - Newark, An Avnet Company
Chicago, IL, United States
Front Panel, Subrack, 129X20Mm, Aluminium; Panel Type Vector Electronics
94F9333
Front Panel, Subrack, 129X20Mm, Aluminium; Panel Type Vector Electronics 94F9333
FRONT PANEL, SUBRACK, 129X20MM, ALUMINIUM; Panel Type:Front Panel; Rack U Height:3U; Panel Material:Aluminum; Body Color:Unfinished; For Use With:3U VectorPak Subracks; External Height - Metric:129.5mm; External Width - Metric:20mm RoHS Compliant: Yes

FRONT PANEL, SUBRACK, 129X20MM, ALUMINIUM; Panel Type:Front Panel; Rack U Height:3U; Panel Material:Aluminum; Body Color:Unfinished; For Use With:3U VectorPak Subracks; External Height - Metric:129.5mm; External Width - Metric:20mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 94F9333
Product Name Front Panel, Subrack, 129X20Mm, Aluminium; Panel Type Vector Electronics
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Shelving with drawers - R5SHE-874803 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Storage Racking - 519497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 353 to 2646 lbs (160 to 1200 kg)
Width 19.69 inch (500 mm)
View Details
Push Back Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet
Shelving/Racking Options Double Sided
View Details