Vector Electronics & Technology, Inc. Front Panel, Subrack, 262X14Mm, Aluminium; Panel Material Vector Electronics FP03-6U

Description
FRONT PANEL, SUBRACK, 262X14MM, ALUMINIUM; Panel Material:Aluminum; Body Color:Unfinished; For Use With:6U VectorPak Subracks; External Height - Metric:261.6mm; External Width - Metric:14mm; External Height - Imperial:10.3" RoHS Compliant: Yes
Datasheet
Description
FRONT PANEL, SUBRACK, 262X14MM, ALUMINIUM; Panel Material:Aluminum; Body Color:Unfinished; For Use With:6U VectorPak Subracks; External Height - Metric:261.6mm; External Width - Metric:14mm; External Height - Imperial:10.3" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Front Panel, Subrack, 262X14Mm, Aluminium; Panel Material Vector Electronics - 90H9853 - Newark, An Avnet Company
Chicago, IL, United States
Front Panel, Subrack, 262X14Mm, Aluminium; Panel Material Vector Electronics
90H9853
Front Panel, Subrack, 262X14Mm, Aluminium; Panel Material Vector Electronics 90H9853
FRONT PANEL, SUBRACK, 262X14MM, ALUMINIUM; Panel Material:Aluminum; Body Color:Unfinished; For Use With:6U VectorPak Subracks; External Height - Metric:261.6mm; External Width - Metric:14mm; External Height - Imperial:10.3" RoHS Compliant: Yes

FRONT PANEL, SUBRACK, 262X14MM, ALUMINIUM; Panel Material:Aluminum; Body Color:Unfinished; For Use With:6U VectorPak Subracks; External Height - Metric:261.6mm; External Width - Metric:14mm; External Height - Imperial:10.3" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 90H9853
Product Name Front Panel, Subrack, 262X14Mm, Aluminium; Panel Material Vector Electronics
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 630294 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 331 lbs (150 kg)
Depth 37.99 inch (965 mm)
View Details
Closed shelving - SRE2551B - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 48 inch (1219 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details