Vector Electronics & Technology, Inc. Boxes, Enclosures, Racks - Card Guides EMA220-3U-42

Description
Win Source Part Number: 1203889-EMA220-3U-42 Category: Boxes, Enclosures, Racks>Card Guides Series: VectorPak™ Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected Mfr: Vector Electronics Base Product Number: EMA220
Request a Quote
Description
Win Source Part Number: 1203889-EMA220-3U-42 Category: Boxes, Enclosures, Racks>Card Guides Series: VectorPak™ Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected Mfr: Vector Electronics Base Product Number: EMA220
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Boxes, Enclosures, Racks - Card Guides - EMA220-3U-42 - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Card Guides
EMA220-3U-42
Boxes, Enclosures, Racks - Card Guides EMA220-3U-42
Win Source Part Number: 1203889-EMA220-3U-42 Category: Boxes, Enclosures, Racks>Card Guides Series: VectorPak™ Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected Mfr: Vector Electronics Base Product Number: EMA220

Win Source Part Number: 1203889-EMA220-3U-42
Category: Boxes, Enclosures, Racks>Card Guides
Series: VectorPak™
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
Mfr: Vector Electronics
Base Product Number: EMA220

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number EMA220-3U-42
Product Name Boxes, Enclosures, Racks - Card Guides
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.93 inch (49 mm)
Width 3.46 inch (88 mm)
View Details
Phenolic Instrument Case - 703 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
3 suppliers