Vector Electronics & Technology, Inc. Pcb-Eurocard, 6U, Volt / Gnd Plane; Board Type Vector Electronics E220-6U-3

Description
PCB-EUROCARD, 6U, VOLT / GND PLANE; Board Type:PCB Eurocard, 6U, Pre-etched Pattern; Board Material:Epoxy Glass Composite; Hole Diameter:1.397mm; External Height:233.43mm; External Width:219.96mm; Board Thickness:1.57mm RoHS Compliant: No
Datasheet
Description
PCB-EUROCARD, 6U, VOLT / GND PLANE; Board Type:PCB Eurocard, 6U, Pre-etched Pattern; Board Material:Epoxy Glass Composite; Hole Diameter:1.397mm; External Height:233.43mm; External Width:219.96mm; Board Thickness:1.57mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb-Eurocard, 6U, Volt / Gnd Plane; Board Type Vector Electronics - 46F2745 - Newark, An Avnet Company
Chicago, IL, United States
Pcb-Eurocard, 6U, Volt / Gnd Plane; Board Type Vector Electronics
46F2745
Pcb-Eurocard, 6U, Volt / Gnd Plane; Board Type Vector Electronics 46F2745
PCB-EUROCARD, 6U, VOLT / GND PLANE; Board Type:PCB Eurocard, 6U, Pre-etched Pattern; Board Material:Epoxy Glass Composite; Hole Diameter:1.397mm; External Height:233.43mm; External Width:219.96mm; Board Thickness:1.57mm RoHS Compliant: No

PCB-EUROCARD, 6U, VOLT / GND PLANE; Board Type:PCB Eurocard, 6U, Pre-etched Pattern; Board Material:Epoxy Glass Composite; Hole Diameter:1.397mm; External Height:233.43mm; External Width:219.96mm; Board Thickness:1.57mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Development Boards
Product Number 46F2745
Product Name Pcb-Eurocard, 6U, Volt / Gnd Plane; Board Type Vector Electronics
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Boards and Evaluation Kits - DPP901A000 - TE Connectivity
Specs
Category Development Suite / Kit
View Details
2 suppliers
Sensor Development Tools - 2018095 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Mass flow meter - EvaKit OOL Module V1.2.1 - EvaKit OOL Module V1.2.1 - Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details