Vector Electronics & Technology, Inc. Prototyping Products E160-6U-1

Description
EUROCARD 6U X 160 MM, PAD PER HOLE
Request a Quote Datasheet
Description
EUROCARD 6U X 160 MM, PAD PER HOLE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Prototyping Products - E160-6U-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Prototyping Products
E160-6U-1
Prototyping Products E160-6U-1
EUROCARD 6U X 160 MM, PAD PER HOLE

EUROCARD 6U X 160 MM, PAD PER HOLE

Buy Now
Prototyping Board, Perforated; FR4 Epoxy Glass; 9.19 in. H x 6.30 in. W; 0.062 - 70219569 - Allied Electronics, Inc.
Fort Worth, TX, USA
Prototyping Board, Perforated; FR4 Epoxy Glass; 9.19 in. H x 6.30 in. W; 0.062
70219569
Prototyping Board, Perforated; FR4 Epoxy Glass; 9.19 in. H x 6.30 in. W; 0.062 70219569
Solderless Quick Test Sockets, 6-32F Self-Tapping Screw, 0.33 " Lead Plane surface solder coated Voltage and ground planes on opposite sides provide excellent shielding, power and ground distribution.

Solderless Quick Test Sockets, 6-32F Self-Tapping Screw, 0.33 " Lead

  • Plane surface solder coated
    Voltage and ground planes on opposite sides provide excellent shielding, power and ground distribution.
Supplier's Site
Pcb Eurocard, 6U, Pad/hole; Board Type Vector Electronics - 46F2740 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Eurocard, 6U, Pad/hole; Board Type Vector Electronics
46F2740
Pcb Eurocard, 6U, Pad/hole; Board Type Vector Electronics 46F2740
PCB EUROCARD, 6U, PAD/HOLE; Board Type:PCB Eurocard, 6U, Pad per Hole; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:233.43mm; External Width:160mm; Board Thickness:1.57mm; Body Material:FR4 Epoxy GlassRoHS Compliant: No

PCB EUROCARD, 6U, PAD/HOLE; Board Type:PCB Eurocard, 6U, Pad per Hole; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:233.43mm; External Width:160mm; Board Thickness:1.57mm; Body Material:FR4 Epoxy GlassRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number E160-6U-1 70219569 46F2740
Product Name Prototyping Products Prototyping Board, Perforated; FR4 Epoxy Glass; 9.19 in. H x 6.30 in. W; 0.062 Pcb Eurocard, 6U, Pad/hole; Board Type Vector Electronics
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Evaluation Boards - 2952-IST_A05_FLOWMODULMITMFS02-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Signal Type Analog
View Details
Microcontroller Development Tools - 2608601 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System USB to UART
Ports USB; UART
View Details
3 suppliers
simpleRTK2B M.2 - AS-RTK2B-M2-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details