Vector Electronics & Technology, Inc. Panel, Subrack, 10.5Inx1.1In, Aluminium; Panel Type Vector Electronics DP-6U

Description
PANEL, SUBRACK, 10.5INX1.1IN, ALUMINIUM; Panel Type:Rack Panel; Rack U Height:6U; Panel Material:Aluminum; Body Color:-; For Use With:EUROCARD Subracks; External Height - Metric:266.7mm; External Width - Metric:28mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PANEL, SUBRACK, 10.5INX1.1IN, ALUMINIUM; Panel Type:Rack Panel; Rack U Height:6U; Panel Material:Aluminum; Body Color:-; For Use With:EUROCARD Subracks; External Height - Metric:266.7mm; External Width - Metric:28mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel, Subrack, 10.5Inx1.1In, Aluminium; Panel Type Vector Electronics - 93B5198 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Subrack, 10.5Inx1.1In, Aluminium; Panel Type Vector Electronics
93B5198
Panel, Subrack, 10.5Inx1.1In, Aluminium; Panel Type Vector Electronics 93B5198
PANEL, SUBRACK, 10.5INX1.1IN, ALUMINIUM; Panel Type:Rack Panel; Rack U Height:6U; Panel Material:Aluminum; Body Color:-; For Use With:EUROCARD Subracks; External Height - Metric:266.7mm; External Width - Metric:28mm; Product Range:- RoHS Compliant: Yes

PANEL, SUBRACK, 10.5INX1.1IN, ALUMINIUM; Panel Type:Rack Panel; Rack U Height:6U; Panel Material:Aluminum; Body Color:-; For Use With:EUROCARD Subracks; External Height - Metric:266.7mm; External Width - Metric:28mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 93B5198
Product Name Panel, Subrack, 10.5Inx1.1In, Aluminium; Panel Type Vector Electronics
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Shelving with drawers - R5SEC-753603 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Storage Racking - 230223 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 106 lbs (48 kg)
Depth 8.66 inch (220 mm)
View Details
Pick Module Racking Systems -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet
Shelving/Racking Options Double Sided
View Details