Vector Electronics & Technology, Inc. Panel, Subrack, 5.25Inx1.1In, Aluminium; Panel Type Vector Electronics DP-3U

Description
PANEL, SUBRACK, 5.25INX1.1IN, ALUMINIUM; Panel Type:Rack Panel; Rack U Height:3U; Panel Material:Aluminum; Body Color:-; For Use With:EUROCARD Subracks; External Height - Metric:133.4mm; External Width - Metric:28mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PANEL, SUBRACK, 5.25INX1.1IN, ALUMINIUM; Panel Type:Rack Panel; Rack U Height:3U; Panel Material:Aluminum; Body Color:-; For Use With:EUROCARD Subracks; External Height - Metric:133.4mm; External Width - Metric:28mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel, Subrack, 5.25Inx1.1In, Aluminium; Panel Type Vector Electronics - 68K1897 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Subrack, 5.25Inx1.1In, Aluminium; Panel Type Vector Electronics
68K1897
Panel, Subrack, 5.25Inx1.1In, Aluminium; Panel Type Vector Electronics 68K1897
PANEL, SUBRACK, 5.25INX1.1IN, ALUMINIUM; Panel Type:Rack Panel; Rack U Height:3U; Panel Material:Aluminum; Body Color:-; For Use With:EUROCARD Subracks; External Height - Metric:133.4mm; External Width - Metric:28mm; Product Range:- RoHS Compliant: Yes

PANEL, SUBRACK, 5.25INX1.1IN, ALUMINIUM; Panel Type:Rack Panel; Rack U Height:3U; Panel Material:Aluminum; Body Color:-; For Use With:EUROCARD Subracks; External Height - Metric:133.4mm; External Width - Metric:28mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 68K1897
Product Name Panel, Subrack, 5.25Inx1.1In, Aluminium; Panel Type Vector Electronics
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Closed shelving - SRE2033 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Server Rack Shelves - 2228276 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 15.79 inch (401 mm)
View Details
Drive-In / Drive-Thru Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet; Drive-In
Shelving/Racking Options Double Sided
View Details