Vector Electronics & Technology, Inc. Rear Cover Panel, Subrack 5.25X19In Aluminum; Panel Type Vector Electronics CRK3

Description
REAR COVER PANEL, SUBRACK 5.25X19IN ALUMINUM; Panel Type:Rear Panel; Rack U Height:3U; Panel Material:Aluminum; Body Color:-; For Use With:3U VectorPak Subrack Systems; External Height - Metric:133.4mm; External Width - Metric:483mm RoHS Compliant: Yes
Datasheet
Description
REAR COVER PANEL, SUBRACK 5.25X19IN ALUMINUM; Panel Type:Rear Panel; Rack U Height:3U; Panel Material:Aluminum; Body Color:-; For Use With:3U VectorPak Subrack Systems; External Height - Metric:133.4mm; External Width - Metric:483mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rear Cover Panel, Subrack 5.25X19In Aluminum; Panel Type Vector Electronics - 77B5395 - Newark, An Avnet Company
Chicago, IL, United States
Rear Cover Panel, Subrack 5.25X19In Aluminum; Panel Type Vector Electronics
77B5395
Rear Cover Panel, Subrack 5.25X19In Aluminum; Panel Type Vector Electronics 77B5395
REAR COVER PANEL, SUBRACK 5.25X19IN ALUMINUM; Panel Type:Rear Panel; Rack U Height:3U; Panel Material:Aluminum; Body Color:-; For Use With:3U VectorPak Subrack Systems; External Height - Metric:133.4mm; External Width - Metric:483mm RoHS Compliant: Yes

REAR COVER PANEL, SUBRACK 5.25X19IN ALUMINUM; Panel Type:Rear Panel; Rack U Height:3U; Panel Material:Aluminum; Body Color:-; For Use With:3U VectorPak Subrack Systems; External Height - Metric:133.4mm; External Width - Metric:483mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 77B5395
Product Name Rear Cover Panel, Subrack 5.25X19In Aluminum; Panel Type Vector Electronics
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 2463388 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 19.02 inch (483 mm)
Material Steel
View Details
Freestanding stations - EMA1352 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 59.75 inch (1518 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details