Vector Electronics & Technology, Inc. DIN STANDARD SUBRACK,VME CCK (A) 400-9U

Description
Available assembled or unassembled kits. Card guides optional. Metric
Description
Available assembled or unassembled kits. Card guides optional. Metric

Suppliers

Company
Product
Description
Supplier Links
North Hollywood, CA, USA
DIN STANDARD SUBRACK,VME
CCK (A) 400-9U
DIN STANDARD SUBRACK,VME CCK (A) 400-9U
Available assembled or unassembled kits. Card guides optional. Metric

Available assembled or unassembled kits. Card guides optional. Metric

Supplier's Site

Technical Specifications

  Vector Electronics & Technology, Inc.
Product Category Industrial Enclosures
Product Number CCK (A) 400-9U
Product Name DIN STANDARD SUBRACK,VME
Type Rack Enclosures
Shape Rectangular
Length 15.75 inch (400 mm)
Width 19 inch (483 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.51 inch (140 mm)
Width 8.5 inch (216 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC765C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 36 inch (914 mm)
View Details