Vector Electronics & Technology, Inc. DIN STANDARD SUBRACK,VME CCK (A) 340-6U

Description
Available assembled or unassembled kits. Card guides optional. Metric
Description
Available assembled or unassembled kits. Card guides optional. Metric

Suppliers

Company
Product
Description
Supplier Links
North Hollywood, CA, USA
DIN STANDARD SUBRACK,VME
CCK (A) 340-6U
DIN STANDARD SUBRACK,VME CCK (A) 340-6U
Available assembled or unassembled kits. Card guides optional. Metric

Available assembled or unassembled kits. Card guides optional. Metric

Supplier's Site

Technical Specifications

  Vector Electronics & Technology, Inc.
Product Category Industrial Enclosures
Product Number CCK (A) 340-6U
Product Name DIN STANDARD SUBRACK,VME
Type Rack Enclosures
Shape Rectangular
Length 10.5 inch (267 mm)
Width 19 inch (483 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1412SS - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 4 inch (102 mm)
View Details
3 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Custom Enclosures -  - AirClean Systems
AirClean Systems
Specs
Type Consolet Enclosures
Shape Rectangular
Mounting Type Desktop
View Details