Vector Electronics & Technology, Inc. EIA-Based VectorPak Subrack CCK (A) 15

Description
Available assembled or unassembled kits, with/without guides. Non-metric
Description
Available assembled or unassembled kits, with/without guides. Non-metric

Suppliers

Company
Product
Description
Supplier Links
North Hollywood, CA, USA
EIA-Based VectorPak Subrack
CCK (A) 15
EIA-Based VectorPak Subrack CCK (A) 15
Available assembled or unassembled kits, with/without guides. Non-metric

Available assembled or unassembled kits, with/without guides. Non-metric

Supplier's Site

Technical Specifications

  Vector Electronics & Technology, Inc.
Product Category Industrial Enclosures
Product Number CCK (A) 15
Product Name EIA-Based VectorPak Subrack
Type Rack Enclosures
Shape Rectangular
Length 7 inch (178 mm)
Width 19 inch (483 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC765C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 36 inch (914 mm)
View Details