Vector Electronics & Technology, Inc. EIA-Based VectorPak Subrack CCK (A) 13

Description
Available assembled or unassembled kits, with/without guides. Non-metric
Description
Available assembled or unassembled kits, with/without guides. Non-metric

Suppliers

Company
Product
Description
Supplier Links
North Hollywood, CA, USA
EIA-Based VectorPak Subrack
CCK (A) 13
EIA-Based VectorPak Subrack CCK (A) 13
Available assembled or unassembled kits, with/without guides. Non-metric

Available assembled or unassembled kits, with/without guides. Non-metric

Supplier's Site

Technical Specifications

  Vector Electronics & Technology, Inc.
Product Category Industrial Enclosures
Product Number CCK (A) 13
Product Name EIA-Based VectorPak Subrack
Type Rack Enclosures
Shape Rectangular
Length 5.25 inch (133 mm)
Width 19 inch (483 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117646 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 7.09 inch (180 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC705 - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details