Vector Electronics & Technology, Inc. Emc Subrack,64Hp,3U,220Mm,perf Cvrs Vector Electronics CCA31-64-01

Description
EMC SUBRACK,64HP,3U,220M M,PERF CVRS
Description
EMC SUBRACK,64HP,3U,220M M,PERF CVRS

Suppliers

Company
Product
Description
Supplier Links
Emc Subrack,64Hp,3U,220Mm,perf Cvrs Vector Electronics - 76Y2529 - Newark, An Avnet Company
Chicago, IL, United States
Emc Subrack,64Hp,3U,220Mm,perf Cvrs Vector Electronics
76Y2529
Emc Subrack,64Hp,3U,220Mm,perf Cvrs Vector Electronics 76Y2529
EMC SUBRACK,64HP,3U,220M M,PERF CVRS

EMC SUBRACK,64HP,3U,220MM,PERF CVRS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category RF and Microwave Connectors
Product Number 76Y2529
Product Name Emc Subrack,64Hp,3U,220Mm,perf Cvrs Vector Electronics
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1052897-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
6 suppliers
Coaxial Adapters - 2469514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Geometry Straight
Frequency 0.000 GHz
View Details
Cable Connectors - NC2-MG-047-1 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
Coax/RF Connectors - Coax/RF Series - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Connector Type BNC; MMCX; SSMA; UHF
Gender Male / Plug; Female / Jack
Geometry Straight
View Details