Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL ENCLOSURES
VECTOR ELECTRONICS & TECHNOLOGY, INC.
CCA18M/90 -- ENCLOSURES ACCESSORIES AND HARDWARE
Vector Electronics & Technology, Inc.
Enclosures Accessories and Hardware
CCA18M/90
Description
CARD CAGE,6U,ASSM,METAL SCREW-IN GUIDE
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
CARD CAGE,6U,ASSM,METAL SCREW-IN GUIDE
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
CCA18M/90
Enclosures Accessories and Hardware
CCA18M/90
CARD CAGE,6U,ASSM,METAL SCREW-IN GUIDE
CARD CAGE,6U,ASSM,METAL SCREW-IN GUIDE
Buy Now
Technical Specifications
Powell Electronics, Inc.
Product Category
Industrial Enclosures
Product Number
CCA18M/90
Product Name
Enclosures Accessories and Hardware
Type
Junction Box
Unlock Full Specs
to access all available technical data
Related Documents
Other
Amphenol Products Overview Catalog
Similar Products
SCHURTER Inc
SKD house connection box 250A, DIN1
SKD 250A_new
Specs
Type
Electronic and Instrument Enclosures
View Details
Acopian Power Supplies
‘Gold Box’ Circuit Enclosure Boxes
Specs
Type
Electronic and Instrument Enclosures; Junction Box
Shape
Rectangular
Length
3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Takachi Electronics Enclosure Co., Ltd.
Emc Shielded 19” Enclosure With Detachable Panels
AUPRE Series
Specs
Length
88 to 177 inch (2235 to 4496 mm)
Width
430 inch (10922 mm)
Depth
160 to 500 inch (4064 to 12700 mm)
View Details
Laurel Electronics LLC
1/8 DIN Wall-Mount Enclosure
Specs
Type
Electronic and Instrument Enclosures
Length
4.72 inch (120 mm)
Width
6.22 inch (158 mm)
View Details