Vector Electronics & Technology, Inc. Enclosures Accessories and Hardware CCA13S/90

Description
CARD CAGE,3U,21 PR 6.5SNAP-IN GUIDES
Request a Quote
Description
CARD CAGE,3U,21 PR 6.5SNAP-IN GUIDES
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Enclosures Accessories and Hardware - CCA13S/90 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
CCA13S/90
Enclosures Accessories and Hardware CCA13S/90
CARD CAGE,3U,21 PR 6.5SNAP-IN GUIDES

CARD CAGE,3U,21 PR 6.5SNAP-IN GUIDES

Buy Now
Subrack, Card; Aluminum; 0.080 in.; 9 in.; 3U; 19 in.; 4.5 in.; EIA - 70219437 - Allied Electronics, Inc.
Fort Worth, TX, USA
Subrack, Card; Aluminum; 0.080 in.; 9 in.; 3U; 19 in.; 4.5 in.; EIA
70219437
Subrack, Card; Aluminum; 0.080 in.; 9 in.; 3U; 19 in.; 4.5 in.; EIA 70219437
EIA Standard, Aluminium Body, Subracks Designed in accordance with EIA Std. RS-310. 19 Inch Rackmount Format Guide Positions at 0.25" Increments Adjustable for Height and Depth 0.080" Thick Clear Chromate Finish Aluminum Construction Sidewall Slots Provide Up to 1" of Vertical Adjustment Top and Bottom Rear Struts for Mounting Connectors Compatible with Vector Prototyping Boards and Backplanes (See Pages 1592-1593)

EIA Standard, Aluminium Body, Subracks
Designed in accordance with EIA Std. RS-310.

  • 19 Inch Rackmount Format
  • Guide Positions at 0.25" Increments
  • Adjustable for Height and Depth
  • 0.080" Thick Clear Chromate Finish Aluminum Construction
  • Sidewall Slots Provide Up to 1" of Vertical Adjustment Top and Bottom
  • Rear Struts for Mounting Connectors
  • Compatible with Vector Prototyping Boards and Backplanes (See Pages 1592-1593)
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number CCA13S/90 70219437
Product Name Enclosures Accessories and Hardware Subrack, Card; Aluminum; 0.080 in.; 9 in.; 3U; 19 in.; 4.5 in.; EIA
Type Junction Box Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

ENCLOSURE, TYPE 120, 9.449 X 4.724 X 3.543 INCHES - 70016702 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Material ABS
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
POLARIS Standard stainless steel enclosure - stainless steel enclosure standard for floor mounting with stand - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
TK Series Enclosures - 105-415 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers