Vector Electronics & Technology, Inc. Screws; Thread Size Imperial Vector Electronics 88000056

Description
SCREWS; Thread Size - Imperial:-; Thread Size - Metric:M2.5; Screw Length:8mm; Fastener Plating:-; Fastener Material:-; Screw Head Style:Pan Head Slotted; Product Range:- RoHS Compliant: Yes
Description
SCREWS; Thread Size - Imperial:-; Thread Size - Metric:M2.5; Screw Length:8mm; Fastener Plating:-; Fastener Material:-; Screw Head Style:Pan Head Slotted; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a pan head screw with a metric thread size of M2.5 and a length of 8mm. It features a slotted drive style and is made from steel with a clear zinc plating finish. The head diameter is 5mm, and the head height is 2.1mm. This screw is compliant with RoHS standards, making it suitable for environmentally conscious projects. The dimensions and thread specifications are applicable after plating, ensuring precise fit and function in various applications.

Datasheet Summary
Powered by GS/AI

The product is a pan head screw with a metric thread size of M2.5 and a length of 8mm. It features a slotted drive style and is made from steel with a clear zinc plating finish. The head diameter is 5mm, and the head height is 2.1mm. This screw is compliant with RoHS standards, making it suitable for environmentally conscious projects. The dimensions and thread specifications are applicable after plating, ensuring precise fit and function in various applications.

Suppliers

Company
Product
Description
Supplier Links
Screws; Thread Size Imperial Vector Electronics - 99H9381 - Newark, An Avnet Company
Chicago, IL, United States
Screws; Thread Size Imperial Vector Electronics
99H9381
Screws; Thread Size Imperial Vector Electronics 99H9381
SCREWS; Thread Size - Imperial:-; Thread Size - Metric:M2.5; Screw Length:8mm; Fastener Plating:-; Fastener Material:-; Screw Head Style:Pan Head Slotted; Product Range:- RoHS Compliant: Yes

SCREWS; Thread Size - Imperial:-; Thread Size - Metric:M2.5; Screw Length:8mm; Fastener Plating:-; Fastener Material:-; Screw Head Style:Pan Head Slotted; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 99H9381
Product Name Screws; Thread Size Imperial Vector Electronics
Head Type Pan Head; Other; Pan Head Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Slotted Metric Pan Head Screw -Type SM  SEELSKREW® - M5 X 0.80 6g - APM Hexseal Corp.
Specs
Screw Type Pan Head Screw
Head Type Pan Head
Metric M5
View Details