Vector Electronics & Technology, Inc. Prototyping Products 85H85WE

Description
V BOARD,8.50X 8.50,.062HOLES,0.100 GR
Request a Quote
Description
V BOARD,8.50X 8.50,.062HOLES,0.100 GR
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vector Electronics punchboard, part number 38F1336, is a general-purpose pre-punched insulating board designed for assembling circuit components. It features a standard thickness of 1/16,Äù (0.062,Äù) and is available in various materials, including FR4 epoxy glass and FR2 phenolic. The board is suitable for use in applications requiring a reliable and versatile platform for electronic assembly. The hole diameter is 1.57mm, making it compatible with a range of electronic components. This product is RoHS compliant, ensuring it meets environmental standards. The dimensions of the board are 215.9mm x 215.9mm, providing ample space for circuit design and layout.

Datasheet Summary
Powered by GS/AI

The Vector Electronics punchboard, part number 38F1336, is a general-purpose pre-punched insulating board designed for assembling circuit components. It features a standard thickness of 1/16,Äù (0.062,Äù) and is available in various materials, including FR4 epoxy glass and FR2 phenolic. The board is suitable for use in applications requiring a reliable and versatile platform for electronic assembly. The hole diameter is 1.57mm, making it compatible with a range of electronic components. This product is RoHS compliant, ensuring it meets environmental standards. The dimensions of the board are 215.9mm x 215.9mm, providing ample space for circuit design and layout.

Suppliers

Company
Product
Description
Supplier Links
Prototyping Products - 85H85WE - Powell Electronics, Inc.
Swedesboro, NJ, United States
Prototyping Products
85H85WE
Prototyping Products 85H85WE
V BOARD,8.50X 8.50,.062HOLES,0.100 GR

V BOARD,8.50X 8.50,.062HOLES,0.100GR

Buy Now
Pcb, Punchboard, No Clad, Pattern-H; Board Type Vector Electronics - 38F1336 - Newark, An Avnet Company
Chicago, IL, United States
Pcb, Punchboard, No Clad, Pattern-H; Board Type Vector Electronics
38F1336
Pcb, Punchboard, No Clad, Pattern-H; Board Type Vector Electronics 38F1336
PCB, Punchboard, No Clad, Pattern-H; Board Type:PCB, Punchboard, No Clad; Board Material:Epoxy Glass Composite; Hole Diameter:1.57mm; External Height:215.9mm; External Width:215.9mm; Board Thickness:1.57mm; PCB Type:Breadboard RoHS Compliant: Yes

PCB, Punchboard, No Clad, Pattern-H; Board Type:PCB, Punchboard, No Clad; Board Material:Epoxy Glass Composite; Hole Diameter:1.57mm; External Height:215.9mm; External Width:215.9mm; Board Thickness:1.57mm; PCB Type:Breadboard RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards
Product Number 85H85WE 38F1336
Product Name Prototyping Products Pcb, Punchboard, No Clad, Pattern-H; Board Type Vector Electronics
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

EVAL BOARD FOR BFHK-1572+ - TB-BFHK-1572C+ - Mini-Circuits
Specs
Category Developement Board
View Details
Communication & Wireless Development Tools - 2863994 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF
Ports Wireless
View Details
Moisture in oil Eval Kit - Moisture in oil Eval Kit - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details