Vector Electronics & Technology, Inc. Prototyping Products 84P44WE

Description
VECTORBORD, FR-4 EPOXY GLASS,4.5X 8.5
Request a Quote Datasheet
Description
VECTORBORD, FR-4 EPOXY GLASS,4.5X 8.5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Prototyping Products - 84P44WE - Powell Electronics, Inc.
Swedesboro, NJ, United States
Prototyping Products
84P44WE
Prototyping Products 84P44WE
VECTORBORD, FR-4 EPOXY GLASS,4.5X 8.5

VECTORBORD, FR-4 EPOXY GLASS,4.5X 8.5

Buy Now
Pcb, Punchboard, No Clad, Pattern-P; Board Type Vector Electronics - 34F1224 - Newark, An Avnet Company
Chicago, IL, United States
Pcb, Punchboard, No Clad, Pattern-P; Board Type Vector Electronics
34F1224
Pcb, Punchboard, No Clad, Pattern-P; Board Type Vector Electronics 34F1224
PCB, Punchboard, No Clad, Pattern-P; Board Type:PCB, Punchboard, No Clad; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:215.9mm; External Width:114.3mm; Board Thickness:1.57mm; PCB Type:Breadboard RoHS Compliant: Yes

PCB, Punchboard, No Clad, Pattern-P; Board Type:PCB, Punchboard, No Clad; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:215.9mm; External Width:114.3mm; Board Thickness:1.57mm; PCB Type:Breadboard RoHS Compliant: Yes

Supplier's Site Datasheet
Punchboard, Unclad; FR4 Epoxy Glass; 4.5 in. W x 8.5 in. L; 0.062; 0.042; FR4 - 70219516 - Allied Electronics, Inc.
Fort Worth, TX, USA
Punchboard, Unclad; FR4 Epoxy Glass; 4.5 in. W x 8.5 in. L; 0.062; 0.042; FR4
70219516
Punchboard, Unclad; FR4 Epoxy Glass; 4.5 in. W x 8.5 in. L; 0.062; 0.042; FR4 70219516
Proto-Board Design Workstation Series, 2520 Tie point (No Copper Plating) Precision drilled or prepunched, Vectorbord® Prototyping Boards are convenient economical design tools and cost efficient alternatives to custom designs. Available in several hole patterns, many are copper clad. Sockets and pins, terminals, tools and accessories are available separately to facilitate construction of your prototype boards. The product is a unclad punchboard with epoxy glass material.

Proto-Board Design Workstation Series, 2520 Tie point
(No Copper Plating)
Precision drilled or prepunched, Vectorbord® Prototyping Boards are convenient economical design tools and cost efficient alternatives to custom designs. Available in several hole patterns, many are copper clad. Sockets and pins, terminals, tools and accessories are available separately to facilitate construction of your prototype boards.
The product is a unclad punchboard with epoxy glass material.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 84P44WE 34F1224 70219516
Product Name Prototyping Products Pcb, Punchboard, No Clad, Pattern-P; Board Type Vector Electronics Punchboard, Unclad; FR4 Epoxy Glass; 4.5 in. W x 8.5 in. L; 0.062; 0.042; FR4
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

SFS01 Evaluation Kit - SFS01 EVAKIT - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
Evaluation Boards - CYBT-423028-PROG - Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Wearables
View Details
simpleRTK2B Pro - AS-RTK2B-PROF9P-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details