Vector Electronics & Technology, Inc. Pcb, Punchboard, No Clad, Pattern-P; Board Type Vector Electronics 84P44

Description
PCB, Punchboard, No Clad, Pattern-P; Board Type:PCB, Punchboard, No Clad; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:215.9mm; External Width:114.3mm; Board Thickness:1.57mm; Body Material:Epoxy GlassRoHS Compliant: Yes
Datasheet
Description
PCB, Punchboard, No Clad, Pattern-P; Board Type:PCB, Punchboard, No Clad; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:215.9mm; External Width:114.3mm; Board Thickness:1.57mm; Body Material:Epoxy GlassRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb, Punchboard, No Clad, Pattern-P; Board Type Vector Electronics - 27B9465 - Newark, An Avnet Company
Chicago, IL, United States
Pcb, Punchboard, No Clad, Pattern-P; Board Type Vector Electronics
27B9465
Pcb, Punchboard, No Clad, Pattern-P; Board Type Vector Electronics 27B9465
PCB, Punchboard, No Clad, Pattern-P; Board Type:PCB, Punchboard, No Clad; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:215.9mm; External Width:114.3mm; Board Thickness:1.57mm; Body Material:Epoxy GlassRoHS Compliant: Yes

PCB, Punchboard, No Clad, Pattern-P; Board Type:PCB, Punchboard, No Clad; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:215.9mm; External Width:114.3mm; Board Thickness:1.57mm; Body Material:Epoxy GlassRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Development Boards
Product Number 27B9465
Product Name Pcb, Punchboard, No Clad, Pattern-P; Board Type Vector Electronics
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,TCN,FV1206-1,50 OHM - TB-287 - Mini-Circuits
Specs
Category Developement Board
View Details
Microcontroller Development Tools - 2858296 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System Wireless Systems; Bluetooth, WiFi
Manufacturer ESP32; Other
View Details
HYT Evaluation board with heating control - compatible with HYT223, HYT271, HYT939P, MiO &DP probes - Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details