Vector Electronics & Technology, Inc. Prototyping Products 8023

Description
CIRCBORD,4.5X6.5,3-H OL PAD,PTH,2-SD,FR-4
Request a Quote Datasheet
Description
CIRCBORD,4.5X6.5,3-H OL PAD,PTH,2-SD,FR-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Prototyping Products - 8023 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Prototyping Products
8023
Prototyping Products 8023
CIRCBORD,4.5X6.5,3-H OL PAD,PTH,2-SD,FR-4

CIRCBORD,4.5X6.5,3-HOL PAD,PTH,2-SD,FR-4

Buy Now
Pcb, 3-Hole Pads; Board Type Vector Electronics - 24K7311 - Newark, An Avnet Company
Chicago, IL, United States
Pcb, 3-Hole Pads; Board Type Vector Electronics
24K7311
Pcb, 3-Hole Pads; Board Type Vector Electronics 24K7311
PCB, 3-Hole Pads; Board Type:PCB, Pre-etched Pattern; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:114.3mm; External Width:165.1mm; Board Thickness:1.57mm; Body Material:FR-4; PCB Type:Circuit board RoHS Compliant: No

PCB, 3-Hole Pads; Board Type:PCB, Pre-etched Pattern; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:114.3mm; External Width:165.1mm; Board Thickness:1.57mm; Body Material:FR-4; PCB Type:Circuit board RoHS Compliant: No

Supplier's Site Datasheet
PC Prototyping Board, 4.5 in width, 6.5in height, three-hole pads,PTH - 70219431 - Allied Electronics, Inc.
Fort Worth, TX, USA
PC Prototyping Board, 4.5 in width, 6.5in height, three-hole pads,PTH
70219431
PC Prototyping Board, 4.5 in width, 6.5in height, three-hole pads,PTH 70219431
Circbord™ prototyping boards with printed circuitry cover a wide range of design requirements — without the expense of edge connectors. All boards have provisions for I/O connectors. Several circuit patterns are available. All bus and pad surfaces are solder coated for user convenience. Holes are 0.042" diameter, hole patterns are based on 0.1" grids. Sockets and pins, terminals, tools and accessories are available separately.

Circbord™ prototyping boards with printed circuitry cover a wide range of design requirements — without the expense of edge connectors. All boards have provisions for I/O connectors. Several circuit patterns are available. All bus and pad surfaces are solder coated for user convenience. Holes are 0.042" diameter, hole patterns are based on 0.1" grids. Sockets and pins, terminals, tools and accessories are available separately.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 8023 24K7311 70219431
Product Name Prototyping Products Pcb, 3-Hole Pads; Board Type Vector Electronics PC Prototyping Board, 4.5 in width, 6.5in height, three-hole pads,PTH
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Power, Motor & Robotics Development Tools - 1743254 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Sensor Evaluation Boards - 2952-OOLDEMOUNITV2.0-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Signal Type Analog
View Details
Evaluation Boards - CY8CKIT-064S0S2-4343W - Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Security for IoT
Ports USB
View Details
4 suppliers