Manufacturer: Vector Electronics
Win Source Part Number: 858317-8021
Series: Vectorbord® Circbord™
Features: Breadboard, General Purpose Plated Through Hole (PTH) Pad Per Hole (Round) 0.050" (1.27mm)
Package: Bulk
Categories: Prototyping
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.90.8585
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 858317-8021 |
| Product Name | Unclassified - 8021 |