Vector Electronics & Technology, Inc. Prototyping Products 8021

Description
CIRCBORD,025PTH,3.94 X6.3050GRID,FR-4
Request a Quote Datasheet
Description
CIRCBORD,025PTH,3.94 X6.3050GRID,FR-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Prototyping Products - 8021 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Prototyping Products
8021
Prototyping Products 8021
CIRCBORD,025PTH,3.94 X6.3050GRID,FR-4

CIRCBORD,025PTH,3.94X6.3050GRID,FR-4

Buy Now
Pcb, Pad/hole And Ground Plane; Board Type Vector Electronics - 66H7461 - Newark, An Avnet Company
Chicago, IL, United States
Pcb, Pad/hole And Ground Plane; Board Type Vector Electronics
66H7461
Pcb, Pad/hole And Ground Plane; Board Type Vector Electronics 66H7461
PCB, Pad/Hole and Ground Plane; Board Type:PCB Eurocard, 3U, Pre-etched Pattern; Board Material:Epoxy Glass Composite; Hole Diameter:0.635mm; External Height:100mm; External Width:160mm; Board Thickness:1.57mm; Body Material:FR-4 RoHS Compliant: No

PCB, Pad/Hole and Ground Plane; Board Type:PCB Eurocard, 3U, Pre-etched Pattern; Board Material:Epoxy Glass Composite; Hole Diameter:0.635mm; External Height:100mm; External Width:160mm; Board Thickness:1.57mm; Body Material:FR-4 RoHS Compliant: No

Supplier's Site Datasheet
Grid Development Board, Pad-Per-Hole, 6.3 In L, 3.99 In W, .062 In Thick - 70219385 - Allied Electronics, Inc.
Fort Worth, TX, USA
Grid Development Board, Pad-Per-Hole, 6.3 In L, 3.99 In W, .062 In Thick
70219385
Grid Development Board, Pad-Per-Hole, 6.3 In L, 3.99 In W, .062 In Thick 70219385
Circbord™ prototyping boards with printed circuitry cover a wide range of design requirements — without the expense of edge connectors. All boards have provisions for I/O connectors. Several circuit patterns are available. All bus and pad surfaces are solder coated for user convenience. Holes are 0.042" diameter, hole patterns are based on 0.1" grids. Sockets and pins, terminals, tools and accessories are available separately.

Circbord™ prototyping boards with printed circuitry cover a wide range of design requirements — without the expense of edge connectors. All boards have provisions for I/O connectors. Several circuit patterns are available. All bus and pad surfaces are solder coated for user convenience. Holes are 0.042" diameter, hole patterns are based on 0.1" grids. Sockets and pins, terminals, tools and accessories are available separately.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 8021 66H7461 70219385
Product Name Prototyping Products Pcb, Pad/hole And Ground Plane; Board Type Vector Electronics Grid Development Board, Pad-Per-Hole, 6.3 In L, 3.99 In W, .062 In Thick
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,BFCG-252+,GE0805C-3,50 OHM - TB-BFCG-252+ - Mini-Circuits
Specs
Category Developement Board
View Details
Communication & Wireless Development Tools - 2864044 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF; One Mechanical Relay
Ports Wireless
View Details
Sensor Evaluation Boards - 2952-OOLDEMOUNITV2.0-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Signal Type Analog
View Details
RF, RFID, Wireless Evaluation Boards - 343-AEK-SP610-ND - DigiKey
Specs
Supported System Antenna
View Details
2 suppliers