Vector Electronics & Technology, Inc. Pcb Plugboard, Compactpci(J1), Peripheral Ground Plane; Board Type Vector Electronics 8020J1

Description
PCB PLUGBOARD, COMPACTPCI(J1), PERIPHERAL GROUND PLANE; Board Type:PCB Eurocard, 3U, Pre-etched Pattern; Board Material:Epoxy Glass Composite; Hole Diameter:0.635mm; External Height:100mm; External Width:160mm; No. of Rows:25Rows RoHS Compliant: Yes
Datasheet
Description
PCB PLUGBOARD, COMPACTPCI(J1), PERIPHERAL GROUND PLANE; Board Type:PCB Eurocard, 3U, Pre-etched Pattern; Board Material:Epoxy Glass Composite; Hole Diameter:0.635mm; External Height:100mm; External Width:160mm; No. of Rows:25Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Plugboard, Compactpci(J1), Peripheral Ground Plane; Board Type Vector Electronics - 01J1559 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Plugboard, Compactpci(J1), Peripheral Ground Plane; Board Type Vector Electronics
01J1559
Pcb Plugboard, Compactpci(J1), Peripheral Ground Plane; Board Type Vector Electronics 01J1559
PCB PLUGBOARD, COMPACTPCI(J1), PERIPHERAL GROUND PLANE; Board Type:PCB Eurocard, 3U, Pre-etched Pattern; Board Material:Epoxy Glass Composite; Hole Diameter:0.635mm; External Height:100mm; External Width:160mm; No. of Rows:25Rows RoHS Compliant: Yes

PCB PLUGBOARD, COMPACTPCI(J1), PERIPHERAL GROUND PLANE; Board Type:PCB Eurocard, 3U, Pre-etched Pattern; Board Material:Epoxy Glass Composite; Hole Diameter:0.635mm; External Height:100mm; External Width:160mm; No. of Rows:25Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Development Boards
Product Number 01J1559
Product Name Pcb Plugboard, Compactpci(J1), Peripheral Ground Plane; Board Type Vector Electronics
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,LRPS,QQQ569,AM,75 OHM - TB-221 - Mini-Circuits
Specs
Category Developement Board
View Details
Communication & Wireless Development Tools - 2305158 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF; Transmitter, RF Transceiver
Ports Wireless
View Details
HYT Evaluation board - HYT Evaluation Board - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details