Vector Electronics & Technology, Inc. Prototyping Products 8019

Description
CIRCBD,3UX160MM,COM. BUSS,2-SIDES,PTH
Request a Quote Datasheet
Description
CIRCBD,3UX160MM,COM. BUSS,2-SIDES,PTH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Prototyping Products - 8019 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Prototyping Products
8019
Prototyping Products 8019
CIRCBD,3UX160MM,COM. BUSS,2-SIDES,PTH

CIRCBD,3UX160MM,COM. BUSS,2-SIDES,PTH

Buy Now
Pcb, Tracks(Strip Board); Board Type Vector Electronics - 01H8755 - Newark, An Avnet Company
Chicago, IL, United States
Pcb, Tracks(Strip Board); Board Type Vector Electronics
01H8755
Pcb, Tracks(Strip Board); Board Type Vector Electronics 01H8755
PCB, Tracks(Strip Board); Board Type:PCB, Pre-etched Pattern; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:100mm; External Width:160mm; Board Thickness:1.57mm; Body Material:FR-4; Pin Capacity:0 RoHS Compliant: No

PCB, Tracks(Strip Board); Board Type:PCB, Pre-etched Pattern; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:100mm; External Width:160mm; Board Thickness:1.57mm; Body Material:FR-4; Pin Capacity:0 RoHS Compliant: No

Supplier's Site Datasheet
Board, Circuit; FR4, 1 oz Copper, 2 Sides; 3.94 in. H x 6.30 in. W; 0.042; FR4 - 70219580 - Allied Electronics, Inc.
Fort Worth, TX, USA
Board, Circuit; FR4, 1 oz Copper, 2 Sides; 3.94 in. H x 6.30 in. W; 0.042; FR4
70219580
Board, Circuit; FR4, 1 oz Copper, 2 Sides; 3.94 in. H x 6.30 in. W; 0.042; FR4 70219580
0.042 in. Hole Diameter, 0.100 mm x 0.100 mm Grid Size, Circuit Board Circbord™ prototyping boards with printed circuitry cover a wide range of design requirements — without the expense of edge connectors. All boards have provisions for I/O connectors. Several circuit patterns are available. All bus and pad surfaces are solder coated for user convenience. Holes are 0.042" diameter, hole patterns are based on 0.1" grids. Sockets and pins, terminals, tools and accessories are available separately. The track-long solder coated pattern on both side of the board, 0.042 " dia. holes plated-through copper are precision drilled.

0.042 in. Hole Diameter, 0.100 mm x 0.100 mm Grid Size, Circuit Board
Circbord™ prototyping boards with printed circuitry cover a wide range of design requirements — without the expense of edge connectors. All boards have provisions for I/O connectors. Several circuit patterns are available. All bus and pad surfaces are solder coated for user convenience. Holes are 0.042" diameter, hole patterns are based on 0.1" grids. Sockets and pins, terminals, tools and accessories are available separately.
The track-long solder coated pattern on both side of the board, 0.042 " dia. holes plated-through copper are precision drilled.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 8019 01H8755 70219580
Product Name Prototyping Products Pcb, Tracks(Strip Board); Board Type Vector Electronics Board, Circuit; FR4, 1 oz Copper, 2 Sides; 3.94 in. H x 6.30 in. W; 0.042; FR4
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

HYT Evaluation board - HYT Evaluation Board - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
TB,PMA-5452+,50-5000 MHZ - TB-501-2+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleGNSS Timing - AS-GNSS-F10T-L1L5-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details