Vector Electronics & Technology, Inc. Prototyping Products 8018

Description
PLUGBD,P/H,3.94X6.3. 10&2MM COMB,,FR-4
Request a Quote Datasheet
Description
PLUGBD,P/H,3.94X6.3. 10&2MM COMB,,FR-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Prototyping Products - 8018 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Prototyping Products
8018
Prototyping Products 8018
PLUGBD,P/H,3.94X6.3. 10&2MM COMB,,FR-4

PLUGBD,P/H,3.94X6.3.10&2MM COMB,,FR-4

Buy Now
Pcb, Pad/hole; Board Type Vector Electronics - 73C1943 - Newark, An Avnet Company
Chicago, IL, United States
Pcb, Pad/hole; Board Type Vector Electronics
73C1943
Pcb, Pad/hole; Board Type Vector Electronics 73C1943
PCB, Pad/Hole; Board Type:PCB, Pad per Hole; Board Material:Epoxy Glass Composite; Hole Diameter:0.635mm; External Height:100mm; External Width:160mm; Board Thickness:1.57mm; Board Connector / Footprint:CompactPCI / cPCI RoHS Compliant: No

PCB, Pad/Hole; Board Type:PCB, Pad per Hole; Board Material:Epoxy Glass Composite; Hole Diameter:0.635mm; External Height:100mm; External Width:160mm; Board Thickness:1.57mm; Board Connector / Footprint:CompactPCI / cPCI RoHS Compliant: No

Supplier's Site Datasheet
Board, Circuit; FR4 Epoxy Glass; 3.94 in. H x 6.30 in. W; 0.062 in.; FR4 - 70219537 - Allied Electronics, Inc.
Fort Worth, TX, USA
Board, Circuit; FR4 Epoxy Glass; 3.94 in. H x 6.30 in. W; 0.062 in.; FR4
70219537
Board, Circuit; FR4 Epoxy Glass; 3.94 in. H x 6.30 in. W; 0.062 in.; FR4 70219537
0.025 in. +⁄- 0.002 & 0.042 in. Hole Diameter, Circuit Board Circbord™ prototyping boards with printed circuitry cover a wide range of design requirements — without the expense of edge connectors. All boards have provisions for I/O connectors. Several circuit patterns are available. All bus and pad surfaces are solder coated for user convenience. Holes are 0.042" diameter, hole patterns are based on 0.1" grids. Sockets and pins, terminals, tools and accessories are available separately. Pad-per-hole. 2 mm grid pattern, dual copper rows in middle for Vcc⁄ground use.

0.025 in. +⁄- 0.002 & 0.042 in. Hole Diameter, Circuit Board
Circbord™ prototyping boards with printed circuitry cover a wide range of design requirements — without the expense of edge connectors. All boards have provisions for I/O connectors. Several circuit patterns are available. All bus and pad surfaces are solder coated for user convenience. Holes are 0.042" diameter, hole patterns are based on 0.1" grids. Sockets and pins, terminals, tools and accessories are available separately.
Pad-per-hole. 2 mm grid pattern, dual copper rows in middle for Vcc⁄ground use.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 8018 73C1943 70219537
Product Name Prototyping Products Pcb, Pad/hole; Board Type Vector Electronics Board, Circuit; FR4 Epoxy Glass; 3.94 in. H x 6.30 in. W; 0.062 in.; FR4
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,MGVA-63+DL1020,50 OHM - TB-666-50-63+ - Mini-Circuits
Specs
Category Developement Board
View Details
Communication & Wireless Development Tools - 2863998 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF
Ports Wireless
View Details
SFS01 Evaluation Kit - SFS01 EVAKIT - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
RF, RFID, Wireless Evaluation Boards - 994-L001016-02-ND - DigiKey
Specs
Supported System Antenna
Manufacturer TE CONNECTIVITY; Other
View Details