Vector Electronics & Technology, Inc. Prototyping Products 8016-1

Description
CIRCBD,PAD-PER-HOLE, 6X 6,1-SIDE,FR-4
Request a Quote Datasheet
Description
CIRCBD,PAD-PER-HOLE, 6X 6,1-SIDE,FR-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Prototyping Products - 8016-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Prototyping Products
8016-1
Prototyping Products 8016-1
CIRCBD,PAD-PER-HOLE, 6X 6,1-SIDE,FR-4

CIRCBD,PAD-PER-HOLE,6X 6,1-SIDE,FR-4

Buy Now
Board, Circuit; FR4 Epoxy Glass; 6.0 in. H x 6.0 in. W; 0.042; 0.100 x 0.100 - 70219541 - Allied Electronics, Inc.
Fort Worth, TX, USA
Board, Circuit; FR4 Epoxy Glass; 6.0 in. H x 6.0 in. W; 0.042; 0.100 x 0.100
70219541
Board, Circuit; FR4 Epoxy Glass; 6.0 in. H x 6.0 in. W; 0.042; 0.100 x 0.100 70219541
0.042 in. Hole Diameter, 0.100 in. x 0.100 in. Grid Size, Circuit Board Circbord™ prototyping boards with printed circuitry cover a wide range of design requirements — without the expense of edge connectors. All boards have provisions for I/O connectors. Several circuit patterns are available. All bus and pad surfaces are solder coated for user convenience. Holes are 0.042" diameter, hole patterns are based on 0.1" grids. Sockets and pins, terminals, tools and accessories are available separately. Pad-per-hole, plated-thru holes, isolated solder pad around each hole on one side.

0.042 in. Hole Diameter, 0.100 in. x 0.100 in. Grid Size, Circuit Board
Circbord™ prototyping boards with printed circuitry cover a wide range of design requirements — without the expense of edge connectors. All boards have provisions for I/O connectors. Several circuit patterns are available. All bus and pad surfaces are solder coated for user convenience. Holes are 0.042" diameter, hole patterns are based on 0.1" grids. Sockets and pins, terminals, tools and accessories are available separately.
Pad-per-hole, plated-thru holes, isolated solder pad around each hole on one side.

Supplier's Site
Pcb, Pad/hole; Board Type Vector Electronics - 94C4031 - Newark, An Avnet Company
Chicago, IL, United States
Pcb, Pad/hole; Board Type Vector Electronics
94C4031
Pcb, Pad/hole; Board Type Vector Electronics 94C4031
PCB, Pad/Hole; Board Type:PCB, Pad per Hole; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:152.4mm; External Width:152.4mm; Board Thickness:1.57mm; Body Material:FR-4; PCB Type:Circuit board RoHS Compliant: No

PCB, Pad/Hole; Board Type:PCB, Pad per Hole; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:152.4mm; External Width:152.4mm; Board Thickness:1.57mm; Body Material:FR-4; PCB Type:Circuit board RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 8016-1 70219541 94C4031
Product Name Prototyping Products Board, Circuit; FR4 Epoxy Glass; 6.0 in. H x 6.0 in. W; 0.042; 0.100 x 0.100 Pcb, Pad/hole; Board Type Vector Electronics
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,ADE.CD542/636,HT,50 OHM - TB-03 - Mini-Circuits
Specs
Category Developement Board
View Details
Microcontroller Development Tools - 2836911 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System MCU
View Details
OOL Sensor Evaluation Kit - Flow Eval Board FS/OOL + OOL liquid sensor - Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details