Vector Electronics & Technology, Inc. PC Board PLC/Add-On Board 8015

Description
PCB, PAD/HOLE 2 SIDES (PTH); BOARD TYPE:PCB, PAD PER HOLE; BOARD MATERIAL:EPOXY GLASS COMPOSITE; HOLE DIAMETER:1.067MM; EXTERNAL HEIGHT:101.6MM; EXTERNAL WIDTH:152MM; BOARD THICKNESS:1.57MM; BODY MATERIAL:FR4 EPOXY GLASS ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
Description
PCB, PAD/HOLE 2 SIDES (PTH); BOARD TYPE:PCB, PAD PER HOLE; BOARD MATERIAL:EPOXY GLASS COMPOSITE; HOLE DIAMETER:1.067MM; EXTERNAL HEIGHT:101.6MM; EXTERNAL WIDTH:152MM; BOARD THICKNESS:1.57MM; BODY MATERIAL:FR4 EPOXY GLASS ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
PC Board PLC/Add-On Board - 18903326 - Radwell International
Willingboro, NJ, United States
PC Board PLC/Add-On Board
18903326
PC Board PLC/Add-On Board 18903326
PCB, PAD/HOLE 2 SIDES (PTH); BOARD TYPE:PCB, PAD PER HOLE; BOARD MATERIAL:EPOXY GLASS COMPOSITE; HOLE DIAMETER:1.067MM; EXTERNAL HEIGHT:101.6MM; EXTERNAL WIDTH:152MM; BOARD THICKNESS:1.57MM; BODY MATERIAL:FR4 EPOXY GLASS ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

PCB, PAD/HOLE 2 SIDES (PTH); BOARD TYPE:PCB, PAD PER HOLE; BOARD MATERIAL:EPOXY GLASS COMPOSITE; HOLE DIAMETER:1.067MM; EXTERNAL HEIGHT:101.6MM; EXTERNAL WIDTH:152MM; BOARD THICKNESS:1.57MM; BODY MATERIAL:FR4 EPOXY GLASS ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Multipurpose Computer Boards
Product Number 18903326
Product Name PC Board PLC/Add-On Board
Unlock Full Specs
to access all available technical data

Similar Products