Vector Electronics & Technology, Inc. Prototyping Products 8015

Description
CIRCBD,PAD-PER-HOLE, 4.0X 6,2-SIDE,FR-4
Request a Quote Datasheet
Description
CIRCBD,PAD-PER-HOLE, 4.0X 6,2-SIDE,FR-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Prototyping Products - 8015 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Prototyping Products
8015
Prototyping Products 8015
CIRCBD,PAD-PER-HOLE, 4.0X 6,2-SIDE,FR-4

CIRCBD,PAD-PER-HOLE,4.0X 6,2-SIDE,FR-4

Buy Now
Board, Circuit; FR4 Epoxy Glass; 4.0 in. H x 6.0 in. W; 0.042; 0.100 x 0.100 - 70219534 - Allied Electronics, Inc.
Fort Worth, TX, USA
Board, Circuit; FR4 Epoxy Glass; 4.0 in. H x 6.0 in. W; 0.042; 0.100 x 0.100
70219534
Board, Circuit; FR4 Epoxy Glass; 4.0 in. H x 6.0 in. W; 0.042; 0.100 x 0.100 70219534
0.042 in. Hole Diameter, 0.100 in. x 0.100 in. Grid Size, Circuit Board Circbord™ prototyping boards with printed circuitry cover a wide range of design requirements — without the expense of edge connectors. All boards have provisions for I/O connectors. Several circuit patterns are available. All bus and pad surfaces are solder coated for user convenience. Holes are 0.042" diameter, hole patterns are based on 0.1" grids. Sockets and pins, terminals, tools and accessories are available separately. Pad-per-hole 2 sides. plated-thru holes, 0.080 ” diameter, isolated solder pad around each hole on both sides.

0.042 in. Hole Diameter, 0.100 in. x 0.100 in. Grid Size, Circuit Board
Circbord™ prototyping boards with printed circuitry cover a wide range of design requirements — without the expense of edge connectors. All boards have provisions for I/O connectors. Several circuit patterns are available. All bus and pad surfaces are solder coated for user convenience. Holes are 0.042" diameter, hole patterns are based on 0.1" grids. Sockets and pins, terminals, tools and accessories are available separately.
Pad-per-hole 2 sides. plated-thru holes, 0.080 ” diameter, isolated solder pad around each hole on both sides.

Supplier's Site
Pcb, Pad/hole 2 Sides (Pth); Board Type Vector Electronics - 94C4169 - Newark, An Avnet Company
Chicago, IL, United States
Pcb, Pad/hole 2 Sides (Pth); Board Type Vector Electronics
94C4169
Pcb, Pad/hole 2 Sides (Pth); Board Type Vector Electronics 94C4169
PCB, Pad/Hole 2 sides (PTH); Board Type:PCB, Pad per Hole; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:101.6mm; External Width:152mm; Board Thickness:1.57mm; Body Material:FR4 Epoxy Glass RoHS Compliant: No

PCB, Pad/Hole 2 sides (PTH); Board Type:PCB, Pad per Hole; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:101.6mm; External Width:152mm; Board Thickness:1.57mm; Body Material:FR4 Epoxy Glass RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 8015 70219534 94C4169
Product Name Prototyping Products Board, Circuit; FR4 Epoxy Glass; 4.0 in. H x 6.0 in. W; 0.042; 0.100 x 0.100 Pcb, Pad/hole 2 Sides (Pth); Board Type Vector Electronics
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,CY2-143+,DG1847,24FM01,50 - TB-851-143+ - Mini-Circuits
Specs
Category Developement Board
View Details
Microcontroller Development Tools - 2858294 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System Development Kit
Manufacturer STM32; Other
View Details
SFS Module 200sccm EvalKit - SFS01-M-00200 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
RF, RFID, Wireless Evaluation Boards - MDEV-LICAL-MS-ND - DigiKey
Specs
Supported System Encoder, Decoder
View Details
2 suppliers