Vector Electronics & Technology, Inc. Prototyping Products 8015-1

Description
CIRCBD,PAD-PER-HOLE, 4X 4,1-SIDE,FR-4
Request a Quote
Description
CIRCBD,PAD-PER-HOLE, 4X 4,1-SIDE,FR-4
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Prototyping Products - 8015-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Prototyping Products
8015-1
Prototyping Products 8015-1
CIRCBD,PAD-PER-HOLE, 4X 4,1-SIDE,FR-4

CIRCBD,PAD-PER-HOLE,4X 4,1-SIDE,FR-4

Buy Now
Pcb, Pad/hole, 4X4In, Fr-4; Board Type Vector Electronics - 01H8753 - Newark, An Avnet Company
Chicago, IL, United States
Pcb, Pad/hole, 4X4In, Fr-4; Board Type Vector Electronics
01H8753
Pcb, Pad/hole, 4X4In, Fr-4; Board Type Vector Electronics 01H8753
PCB, Pad/Hole, 4x4IN, FR-4; Board Type:PCB, Pad per Hole; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:101.6mm; External Width:101.6mm; Board Thickness:1.57mm; Body Material:FR-4; Pin Capacity:72 RoHS Compliant: No

PCB, Pad/Hole, 4x4IN, FR-4; Board Type:PCB, Pad per Hole; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:101.6mm; External Width:101.6mm; Board Thickness:1.57mm; Body Material:FR-4; Pin Capacity:72 RoHS Compliant: No

Supplier's Site
Board, Circuit; FR4 Epoxy Glass; 4.0 in. H x 4.0 in. W; 0.042; 0.100 x 0.100 - 70219540 - Allied Electronics, Inc.
Fort Worth, TX, USA
Board, Circuit; FR4 Epoxy Glass; 4.0 in. H x 4.0 in. W; 0.042; 0.100 x 0.100
70219540
Board, Circuit; FR4 Epoxy Glass; 4.0 in. H x 4.0 in. W; 0.042; 0.100 x 0.100 70219540
0.042 in. Hole Diameter, 0.100 in. x 0.100 in. Grid Size, Circuit Board Circbord™ prototyping boards with printed circuitry cover a wide range of design requirements — without the expense of edge connectors. All boards have provisions for I/O connectors. Several circuit patterns are available. All bus and pad surfaces are solder coated for user convenience. Holes are 0.042" diameter, hole patterns are based on 0.1" grids. Sockets and pins, terminals, tools and accessories are available separately. Pad-per-hole, one side pattern plated-thru holes, Isolated round pads around each holes, 0.080 ” diameter, isolated solder pad around each hole on both sides.

0.042 in. Hole Diameter, 0.100 in. x 0.100 in. Grid Size, Circuit Board
Circbord™ prototyping boards with printed circuitry cover a wide range of design requirements — without the expense of edge connectors. All boards have provisions for I/O connectors. Several circuit patterns are available. All bus and pad surfaces are solder coated for user convenience. Holes are 0.042" diameter, hole patterns are based on 0.1" grids. Sockets and pins, terminals, tools and accessories are available separately.
Pad-per-hole, one side pattern plated-thru holes, Isolated round pads around each holes, 0.080 ” diameter, isolated solder pad around each hole on both sides.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 8015-1 01H8753 70219540
Product Name Prototyping Products Pcb, Pad/hole, 4X4In, Fr-4; Board Type Vector Electronics Board, Circuit; FR4 Epoxy Glass; 4.0 in. H x 4.0 in. W; 0.042; 0.100 x 0.100
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Tools - 1743252 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
HYT Evaluation board - HYT Evaluation Board - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details