Vector Electronics & Technology, Inc. Prototyping Products 8012

Description
CIRCBD,PPH,PTH, 9.2X 11.0,2-SD,FR-4
Request a Quote Datasheet
Description
CIRCBD,PPH,PTH, 9.2X 11.0,2-SD,FR-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Prototyping Products - 8012 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Prototyping Products
8012
Prototyping Products 8012
CIRCBD,PPH,PTH, 9.2X 11.0,2-SD,FR-4

CIRCBD,PPH,PTH, 9.2X 11.0,2-SD,FR-4

Buy Now
Board, Circuit; FR4 Epoxy Glass; 9.20 in. H x 11.00 in. W; 0.042; 0.100 x 0.100 - 70219603 - Allied Electronics, Inc.
Fort Worth, TX, USA
Board, Circuit; FR4 Epoxy Glass; 9.20 in. H x 11.00 in. W; 0.042; 0.100 x 0.100
70219603
Board, Circuit; FR4 Epoxy Glass; 9.20 in. H x 11.00 in. W; 0.042; 0.100 x 0.100 70219603
0.042 in. Hole Diameter, 0.100 mm x 0.100 mm Grid Size, Circuit Board Circbord™ prototyping boards with printed circuitry cover a wide range of design requirements — without the expense of edge connectors. All boards have provisions for I/O connectors. Several circuit patterns are available. All bus and pad surfaces are solder coated for user convenience. Holes are 0.042" diameter, hole patterns are based on 0.1" grids. Sockets and pins, terminals, tools and accessories are available separately. Pad-per-hole, plated-thru holes, 0.080 ” diameter, isolated solder pad around each hole on both sides.

0.042 in. Hole Diameter, 0.100 mm x 0.100 mm Grid Size, Circuit Board
Circbord™ prototyping boards with printed circuitry cover a wide range of design requirements — without the expense of edge connectors. All boards have provisions for I/O connectors. Several circuit patterns are available. All bus and pad surfaces are solder coated for user convenience. Holes are 0.042" diameter, hole patterns are based on 0.1" grids. Sockets and pins, terminals, tools and accessories are available separately.
Pad-per-hole, plated-thru holes, 0.080 ” diameter, isolated solder pad around each hole on both sides.

Supplier's Site
Pcb, Pad/hole (Pth); Board Type Vector Electronics - 94F9386 - Newark, An Avnet Company
Chicago, IL, United States
Pcb, Pad/hole (Pth); Board Type Vector Electronics
94F9386
Pcb, Pad/hole (Pth); Board Type Vector Electronics 94F9386
PCB, Pad/Hole (PTH); Board Type:PCB, Pad per Hole; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:233.68mm; External Width:279.4mm; Board Thickness:1.57mm; Body Material:FR-4; PCB Type:Circuit board RoHS Compliant: No

PCB, Pad/Hole (PTH); Board Type:PCB, Pad per Hole; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:233.68mm; External Width:279.4mm; Board Thickness:1.57mm; Body Material:FR-4; PCB Type:Circuit board RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 8012 70219603 94F9386
Product Name Prototyping Products Board, Circuit; FR4 Epoxy Glass; 9.20 in. H x 11.00 in. W; 0.042; 0.100 x 0.100 Pcb, Pad/hole (Pth); Board Type Vector Electronics
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,BDCA-10-252+,50 OHM - TB-115+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Tools - 1887098 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
HYT Evaluation board, multi-channel - Humidity evaluation kit with user interface for Windows - Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
RF, RFID, Wireless Evaluation Boards - 17-8-2108783-1-ND - DigiKey
Specs
Supported System Antenna
View Details