Vector Electronics & Technology, Inc. Prototyping Products 8007

Description
CIRCBORD,4.5X6.5,2-S D,PAD/HOLE,G/P,CEM-1
Request a Quote Datasheet
Description
CIRCBORD,4.5X6.5,2-S D,PAD/HOLE,G/P,CEM-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Prototyping Products - 8007 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Prototyping Products
8007
Prototyping Products 8007
CIRCBORD,4.5X6.5,2-S D,PAD/HOLE,G/P,CEM-1

CIRCBORD,4.5X6.5,2-SD,PAD/HOLE,G/P,CEM-1

Buy Now
Pcb, Pad/hole And Ground Plane; Board Type Vector Electronics - 46F1193 - Newark, An Avnet Company
Chicago, IL, United States
Pcb, Pad/hole And Ground Plane; Board Type Vector Electronics
46F1193
Pcb, Pad/hole And Ground Plane; Board Type Vector Electronics 46F1193
PCB, Pad/Hole and Ground Plane; Board Type:PCB, Pad per Hole; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:114.3mm; External Width:165.1mm; Board Thickness:1.57mm; Body Material:CEM-1; Pin Capacity:60 RoHS Compliant: No

PCB, Pad/Hole and Ground Plane; Board Type:PCB, Pad per Hole; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:114.3mm; External Width:165.1mm; Board Thickness:1.57mm; Body Material:CEM-1; Pin Capacity:60 RoHS Compliant: No

Supplier's Site Datasheet
Board, Circuit; CEM-1; 4.50 in. H x 6.50 in. W; 0.042; 0.100 x 0.100; 0.062 in. - 70219572 - Allied Electronics, Inc.
Fort Worth, TX, USA
Board, Circuit; CEM-1; 4.50 in. H x 6.50 in. W; 0.042; 0.100 x 0.100; 0.062 in.
70219572
Board, Circuit; CEM-1; 4.50 in. H x 6.50 in. W; 0.042; 0.100 x 0.100; 0.062 in. 70219572
0.042 in. Hole Diameter, 0.100 in. x 0.100 in. Grid Size, Circuit Board Circbord™ prototyping boards with printed circuitry cover a wide range of design requirements — without the expense of edge connectors. All boards have provisions for I/O connectors. Several circuit patterns are available. All bus and pad surfaces are solder coated for user convenience. Holes are 0.042" diameter, hole patterns are based on 0.1" grids. Sockets and pins, terminals, tools and accessories are available separately. Pad-per-hole pattern on component side, overall ground plane pattern on wiring side and holes not plated through.

0.042 in. Hole Diameter, 0.100 in. x 0.100 in. Grid Size, Circuit Board
Circbord™ prototyping boards with printed circuitry cover a wide range of design requirements — without the expense of edge connectors. All boards have provisions for I/O connectors. Several circuit patterns are available. All bus and pad surfaces are solder coated for user convenience. Holes are 0.042" diameter, hole patterns are based on 0.1" grids. Sockets and pins, terminals, tools and accessories are available separately.
Pad-per-hole pattern on component side, overall ground plane pattern on wiring side and holes not plated through.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 8007 46F1193 70219572
Product Name Prototyping Products Pcb, Pad/hole And Ground Plane; Board Type Vector Electronics Board, Circuit; CEM-1; 4.50 in. H x 6.50 in. W; 0.042; 0.100 x 0.100; 0.062 in.
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,MSWA2-50+,DQ1225,50 OHM - TB-971A+ - Mini-Circuits
Specs
Category Developement Board
View Details
Development Tool Accessories - 2305134 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Driver Circuit Board DCB.S3.330 - DCB.S3.330 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
RF, RFID, Wireless Evaluation Boards - AEK-LTE-CER-ND - DigiKey
Specs
Supported System Antenna
View Details
3 suppliers