Vector Electronics & Technology, Inc. Prototyping Products 8006

Description
CIRCBORD,PAD/HOLE,2- SIDED,5X13.25,FR-4
Request a Quote Datasheet
Description
CIRCBORD,PAD/HOLE,2- SIDED,5X13.25,FR-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Prototyping Products - 8006 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Prototyping Products
8006
Prototyping Products 8006
CIRCBORD,PAD/HOLE,2- SIDED,5X13.25,FR-4

CIRCBORD,PAD/HOLE,2-SIDED,5X13.25,FR-4

Buy Now
Pcb, Pad/hole; Board Type Vector Electronics - 44F3801 - Newark, An Avnet Company
Chicago, IL, United States
Pcb, Pad/hole; Board Type Vector Electronics
44F3801
Pcb, Pad/hole; Board Type Vector Electronics 44F3801
PCB, Pad/Hole; Board Type:PCB, Pad per Hole; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:127mm; External Width:336.55mm; Board Thickness:1.57mm; Body Material:FR-4; PCB Type:Circuit board RoHS Compliant: No

PCB, Pad/Hole; Board Type:PCB, Pad per Hole; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:127mm; External Width:336.55mm; Board Thickness:1.57mm; Body Material:FR-4; PCB Type:Circuit board RoHS Compliant: No

Supplier's Site Datasheet
Board, Circuit; FR4 Epoxy Glass; 5.0 in. H x 13.25 in. W; 0.042; 0.100 x 0.100 - 70219571 - Allied Electronics, Inc.
Fort Worth, TX, USA
Board, Circuit; FR4 Epoxy Glass; 5.0 in. H x 13.25 in. W; 0.042; 0.100 x 0.100
70219571
Board, Circuit; FR4 Epoxy Glass; 5.0 in. H x 13.25 in. W; 0.042; 0.100 x 0.100 70219571
0.042 in. Hole Diameter, 0.100 in. x 0.100 in. Grid Size, Circuit Board Circbord™ prototyping boards with printed circuitry cover a wide range of design requirements — without the expense of edge connectors. All boards have provisions for I/O connectors. Several circuit patterns are available. All bus and pad surfaces are solder coated for user convenience. Holes are 0.042" diameter, hole patterns are based on 0.1" grids. Sockets and pins, terminals, tools and accessories are available separately. Pad-per-hole, copper plated-thru holes both sides, 0.080 ” diameter, isolated solder pad around each holes on both sides.

0.042 in. Hole Diameter, 0.100 in. x 0.100 in. Grid Size, Circuit Board
Circbord™ prototyping boards with printed circuitry cover a wide range of design requirements — without the expense of edge connectors. All boards have provisions for I/O connectors. Several circuit patterns are available. All bus and pad surfaces are solder coated for user convenience. Holes are 0.042" diameter, hole patterns are based on 0.1" grids. Sockets and pins, terminals, tools and accessories are available separately.
Pad-per-hole, copper plated-thru holes both sides, 0.080 ” diameter, isolated solder pad around each holes on both sides.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 8006 44F3801 70219571
Product Name Prototyping Products Pcb, Pad/hole; Board Type Vector Electronics Board, Circuit; FR4 Epoxy Glass; 5.0 in. H x 13.25 in. W; 0.042; 0.100 x 0.100
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,RAM-4,AF190,50 OHM / RoHS - TB-414-4+ - Mini-Circuits
Specs
Category Developement Board
View Details
Communication & Wireless Development Tools - 2864031 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF; LTE
Ports Wireless
View Details
Driver Circuit Board DCB.S3.390 - DCB.S3.390 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers