Vector Electronics & Technology, Inc. Prototyping Products 8003

Description
CIRCBORD,4.5X6.5,1-S IDE,PAD/HOLE,FR-4
Request a Quote Datasheet
Description
CIRCBORD,4.5X6.5,1-S IDE,PAD/HOLE,FR-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Prototyping Products - 8003 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Prototyping Products
8003
Prototyping Products 8003
CIRCBORD,4.5X6.5,1-S IDE,PAD/HOLE,FR-4

CIRCBORD,4.5X6.5,1-SIDE,PAD/HOLE,FR-4

Buy Now
Board, Circuit; CEM-1; 4.50 in. H x 6.50 in. W; 0.042; 0.100 x 0.100; 0.062 in. - 70219586 - Allied Electronics, Inc.
Fort Worth, TX, USA
Board, Circuit; CEM-1; 4.50 in. H x 6.50 in. W; 0.042; 0.100 x 0.100; 0.062 in.
70219586
Board, Circuit; CEM-1; 4.50 in. H x 6.50 in. W; 0.042; 0.100 x 0.100; 0.062 in. 70219586
0.042 in. Hole Diameter, 0.100 in. x 0.100 in. Grid Size, Circuit Board Circbord™ prototyping boards with printed circuitry cover a wide range of design requirements — without the expense of edge connectors. All boards have provisions for I/O connectors. Several circuit patterns are available. All bus and pad surfaces are solder coated for user convenience. Holes are 0.042" diameter, hole patterns are based on 0.1" grids. Sockets and pins, terminals, tools and accessories are available separately. Pad-per-hole & ground plane, 0.085 ” square solder pad etched around each hole on wiring side.

0.042 in. Hole Diameter, 0.100 in. x 0.100 in. Grid Size, Circuit Board
Circbord™ prototyping boards with printed circuitry cover a wide range of design requirements — without the expense of edge connectors. All boards have provisions for I/O connectors. Several circuit patterns are available. All bus and pad surfaces are solder coated for user convenience. Holes are 0.042" diameter, hole patterns are based on 0.1" grids. Sockets and pins, terminals, tools and accessories are available separately.
Pad-per-hole & ground plane, 0.085 ” square solder pad etched around each hole on wiring side.

Supplier's Site
Pcb, Pad/hole And Ground Plane; Board Type Vector Electronics - 44F3799 - Newark, An Avnet Company
Chicago, IL, United States
Pcb, Pad/hole And Ground Plane; Board Type Vector Electronics
44F3799
Pcb, Pad/hole And Ground Plane; Board Type Vector Electronics 44F3799
PCB, Pad/Hole and Ground Plane; Board Type:PCB, Pad per Hole; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:114.3mm; External Width:165.1mm; Board Thickness:1.57mm; Body Material:CEM-1; Pin Capacity:60 RoHS Compliant: No

PCB, Pad/Hole and Ground Plane; Board Type:PCB, Pad per Hole; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:114.3mm; External Width:165.1mm; Board Thickness:1.57mm; Body Material:CEM-1; Pin Capacity:60 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 8003 70219586 44F3799
Product Name Prototyping Products Board, Circuit; CEM-1; 4.50 in. H x 6.50 in. W; 0.042; 0.100 x 0.100; 0.062 in. Pcb, Pad/hole And Ground Plane; Board Type Vector Electronics
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 3157-TB-844-133C+-ND - DigiKey
Specs
Supported System Filter
View Details
2 suppliers
Sensor Development Tools - 2018098 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Driver Circuit Board DCB.8.2500 - DCB.8.2500 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers