Vector Electronics & Technology, Inc. Prototyping Products 8002

Description
CIRCBORD,4.5X6.5,1-S IDED,INTR BUSS,CEM-1
Request a Quote Datasheet
Description
CIRCBORD,4.5X6.5,1-S IDED,INTR BUSS,CEM-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Prototyping Products - 8002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Prototyping Products
8002
Prototyping Products 8002
CIRCBORD,4.5X6.5,1-S IDED,INTR BUSS,CEM-1

CIRCBORD,4.5X6.5,1-SIDED,INTR BUSS,CEM-1

Buy Now
Pcb, Interleaved Busses; Board Type Vector Electronics - 38F1250 - Newark, An Avnet Company
Chicago, IL, United States
Pcb, Interleaved Busses; Board Type Vector Electronics
38F1250
Pcb, Interleaved Busses; Board Type Vector Electronics 38F1250
PCB, Interleaved Busses; Board Type:PCB, Pre-etched Pattern; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:114.3mm; External Width:165.1mm; Board Thickness:1.57mm; Body Material:CEM-1; Pin Capacity:36 RoHS Compliant: No

PCB, Interleaved Busses; Board Type:PCB, Pre-etched Pattern; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:114.3mm; External Width:165.1mm; Board Thickness:1.57mm; Body Material:CEM-1; Pin Capacity:36 RoHS Compliant: No

Supplier's Site Datasheet
Board, Circuit; CEM-1; 4.50 in. H x 6.50 in. W; 0.042; 0.100 x 0.100; 0.062 in. - 70219560 - Allied Electronics, Inc.
Fort Worth, TX, USA
Board, Circuit; CEM-1; 4.50 in. H x 6.50 in. W; 0.042; 0.100 x 0.100; 0.062 in.
70219560
Board, Circuit; CEM-1; 4.50 in. H x 6.50 in. W; 0.042; 0.100 x 0.100; 0.062 in. 70219560
0.042 in. Hole Diameter, 0.100 in. x 0.100 in. Grid Size, Circuit Board Circbord™ prototyping boards with printed circuitry cover a wide range of design requirements — without the expense of edge connectors. All boards have provisions for I/O connectors. Several circuit patterns are available. All bus and pad surfaces are solder coated for user convenience. Holes are 0.042" diameter, hole patterns are based on 0.1" grids. Sockets and pins, terminals, tools and accessories are available separately. Power and ground buses etched onto wiring side only, single-sided with no etch & plating on reverse side.

0.042 in. Hole Diameter, 0.100 in. x 0.100 in. Grid Size, Circuit Board
Circbord™ prototyping boards with printed circuitry cover a wide range of design requirements — without the expense of edge connectors. All boards have provisions for I/O connectors. Several circuit patterns are available. All bus and pad surfaces are solder coated for user convenience. Holes are 0.042" diameter, hole patterns are based on 0.1" grids. Sockets and pins, terminals, tools and accessories are available separately.
Power and ground buses etched onto wiring side only, single-sided with no etch & plating on reverse side.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 8002 38F1250 70219560
Product Name Prototyping Products Pcb, Interleaved Busses; Board Type Vector Electronics Board, Circuit; CEM-1; 4.50 in. H x 6.50 in. W; 0.042; 0.100 x 0.100; 0.062 in.
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,EQY-3-63+,MC1631-1,50 OHM - TB-1041-3-63+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Tools - 2576781 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Driver Circuit Board DCB.S3.390 - DCB.S3.390 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
RF, RFID, Wireless Evaluation Boards - MDEV-GNSS-TM-ND - DigiKey
Specs
Supported System GPS; Navigation
View Details
2 suppliers